Nortek, Inc. Range Hood QDE30WW

Description
CENTRIFUGAL BLOWER TYPE 30 INCH WIDTH X 21 INCH DEPTH X 4-3/8 INCH HEIGHT SIZE WHITE FINISH UL APPROVAL 120 VOLT VOLTAGE RATING 1.6 AMP CURRENT RATING FLUORESCENT LAMP TYPE 280 CFM AIR FLOW RATE 3-1/4 INCH X 10 INCH DUCT SIZE 5.5/6 (HORIZONTAL/VERTICAL ) SONES SOUND LEVEL SWITCH TYPE ROCKER MOUNTING TYPE UNDER CABINET FILTER MATERIAL ALUMINUM INCLUDES DAMPER, FILTER, BLOWER, LIGHT BULB QDE MODEL
Datasheet
Description
CENTRIFUGAL BLOWER TYPE 30 INCH WIDTH X 21 INCH DEPTH X 4-3/8 INCH HEIGHT SIZE WHITE FINISH UL APPROVAL 120 VOLT VOLTAGE RATING 1.6 AMP CURRENT RATING FLUORESCENT LAMP TYPE 280 CFM AIR FLOW RATE 3-1/4 INCH X 10 INCH DUCT SIZE 5.5/6 (HORIZONTAL/VERTICAL ) SONES SOUND LEVEL SWITCH TYPE ROCKER MOUNTING TYPE UNDER CABINET FILTER MATERIAL ALUMINUM INCLUDES DAMPER, FILTER, BLOWER, LIGHT BULB QDE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - QDE30WW - Nortek, Inc.
Providence, RI, USA
Range Hood
QDE30WW
Range Hood QDE30WW
CENTRIFUGAL BLOWER TYPE 30 INCH WIDTH X 21 INCH DEPTH X 4-3/8 INCH HEIGHT SIZE WHITE FINISH UL APPROVAL 120 VOLT VOLTAGE RATING 1.6 AMP CURRENT RATING FLUORESCENT LAMP TYPE 280 CFM AIR FLOW RATE 3-1/4 INCH X 10 INCH DUCT SIZE 5.5/6 (HORIZONTAL/VERTICAL ) SONES SOUND LEVEL SWITCH TYPE ROCKER MOUNTING TYPE UNDER CABINET FILTER MATERIAL ALUMINUM INCLUDES DAMPER, FILTER, BLOWER, LIGHT BULB QDE MODEL
  • CENTRIFUGAL BLOWER TYPE
  • 30 INCH WIDTH X 21 INCH DEPTH X 4-3/8 INCH HEIGHT SIZE
  • WHITE FINISH
  • UL APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 1.6 AMP CURRENT RATING
  • FLUORESCENT LAMP TYPE
  • 280 CFM AIR FLOW RATE
  • 3-1/4 INCH X 10 INCH DUCT SIZE
  • 5.5/6 (HORIZONTAL/VERTICAL) SONES SOUND LEVEL
  • SWITCH TYPE ROCKER
  • MOUNTING TYPE UNDER CABINET
  • FILTER MATERIAL ALUMINUM
  • INCLUDES DAMPER, FILTER, BLOWER, LIGHT BULB
  • QDE MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number QDE30WW
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 280 SCFM (476 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Folding Sash Ductless Fume Hood - Endeavour™ ACPT3000 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Range Hood - 893901 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 440 to 460 SCFM (748 to 782 m³/hr)
View Details