Nortek, Inc. Range Hood PM250

Description
2-SPEED ROCKER SWITCH, BUILT-IN MOUNT TYPE ALUMINUM FILTER MATERIAL 20-1/2 INCH WIDTH X 11-1/4 INCH DEPTH X 2-1/2 INCH HEIGHT SIZE SILVER FINISH UL (CANADA AND US), HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2.1 AMP CURRENT RATING INCANDESCENT LAMP TYPE 250 CFM AIR FLOW RATE 7 INCH DIAMETER DUCT SIZE 8 SONES SOUND LEVEL ROUND DUCT TYPE CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, DISHWASHER SAFE FILTER PM MODEL
Datasheet
Description
2-SPEED ROCKER SWITCH, BUILT-IN MOUNT TYPE ALUMINUM FILTER MATERIAL 20-1/2 INCH WIDTH X 11-1/4 INCH DEPTH X 2-1/2 INCH HEIGHT SIZE SILVER FINISH UL (CANADA AND US), HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2.1 AMP CURRENT RATING INCANDESCENT LAMP TYPE 250 CFM AIR FLOW RATE 7 INCH DIAMETER DUCT SIZE 8 SONES SOUND LEVEL ROUND DUCT TYPE CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, DISHWASHER SAFE FILTER PM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - PM250 - Nortek, Inc.
Providence, RI, USA
Range Hood
PM250
Range Hood PM250
2-SPEED ROCKER SWITCH, BUILT-IN MOUNT TYPE ALUMINUM FILTER MATERIAL 20-1/2 INCH WIDTH X 11-1/4 INCH DEPTH X 2-1/2 INCH HEIGHT SIZE SILVER FINISH UL (CANADA AND US), HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2.1 AMP CURRENT RATING INCANDESCENT LAMP TYPE 250 CFM AIR FLOW RATE 7 INCH DIAMETER DUCT SIZE 8 SONES SOUND LEVEL ROUND DUCT TYPE CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, DISHWASHER SAFE FILTER PM MODEL
  • 2-SPEED ROCKER SWITCH, BUILT-IN MOUNT TYPE
  • ALUMINUM FILTER MATERIAL
  • 20-1/2 INCH WIDTH X 11-1/4 INCH DEPTH X 2-1/2 INCH HEIGHT SIZE
  • SILVER FINISH
  • UL (CANADA AND US), HVI, ADA APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 2.1 AMP CURRENT RATING
  • INCANDESCENT LAMP TYPE
  • 250 CFM AIR FLOW RATE
  • 7 INCH DIAMETER DUCT SIZE
  • 8 SONES SOUND LEVEL
  • ROUND DUCT TYPE
  • CONTROL TYPE ROCKER SWITCH
  • INCLUDES BLOWER, DISHWASHER SAFE FILTER
  • PM MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number PM250
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

Folding Sash Polypropylene Ductless Fume Hood - AC5000 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Range Hood - 412102 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Width 21 inch (533 mm)
View Details