Nortek, Inc. Range Hood EW5836SS

Description
3-SPEED ELECTRONIC CONTROL TYPE 36 INCH W X 19-3/4 INCH D X 39 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 3.05 AMPERE CURRENT RATING (2) 35 W MR16/GU10 HALOGEN LAMP TYPE 500 CFM (HIGH), 200 CFM (LOW) AIR FLOW RATE 6 INCH DIA DUCT SIZE 10.5 SONES (HIGH SETTING), 2.5 SONES (LOW SETTING) SOUND LEVEL DUCTED DUCT TYPE ELITE BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL EW58 MODEL
Datasheet
Description
3-SPEED ELECTRONIC CONTROL TYPE 36 INCH W X 19-3/4 INCH D X 39 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 3.05 AMPERE CURRENT RATING (2) 35 W MR16/GU10 HALOGEN LAMP TYPE 500 CFM (HIGH), 200 CFM (LOW) AIR FLOW RATE 6 INCH DIA DUCT SIZE 10.5 SONES (HIGH SETTING), 2.5 SONES (LOW SETTING) SOUND LEVEL DUCTED DUCT TYPE ELITE BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL EW58 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - EW5836SS - Nortek, Inc.
Providence, RI, USA
Range Hood
EW5836SS
Range Hood EW5836SS
3-SPEED ELECTRONIC CONTROL TYPE 36 INCH W X 19-3/4 INCH D X 39 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 3.05 AMPERE CURRENT RATING (2) 35 W MR16/GU10 HALOGEN LAMP TYPE 500 CFM (HIGH), 200 CFM (LOW) AIR FLOW RATE 6 INCH DIA DUCT SIZE 10.5 SONES (HIGH SETTING), 2.5 SONES (LOW SETTING) SOUND LEVEL DUCTED DUCT TYPE ELITE BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL EW58 MODEL
  • 3-SPEED ELECTRONIC CONTROL TYPE
  • 36 INCH W X 19-3/4 INCH D X 39 INCH H SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 3.05 AMPERE CURRENT RATING
  • (2) 35 W MR16/GU10 HALOGEN LAMP TYPE
  • 500 CFM (HIGH), 200 CFM (LOW) AIR FLOW RATE
  • 6 INCH DIA DUCT SIZE
  • 10.5 SONES (HIGH SETTING), 2.5 SONES (LOW SETTING) SOUND LEVEL
  • DUCTED DUCT TYPE
  • ELITE BRAND
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE WALL
  • EW58 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number EW5836SS
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Fume Hood with Wet Fume Scrubber - AirMax™ AC5030TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type ULPA
View Details
Range Hood - 893011 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 440 to 460 SCFM (748 to 782 m³/hr)
View Details