Nortek, Inc. Range Hood E66136SS

Description
3-SPEED CONTROL TYPE 36 INCH LENGTH X 21-1/2 INCH WIDTH X 5-1/8 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 2.4 AMP CURRENT RATING (2) 50 WATT MR16 GU10 BASE HALOGEN LAMP TYPE 600 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 2.5 SONES SOUND LEVEL ELITE BRAND FILTER TYPE MICROMESH ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ELECTRONIC INCLUDES BLOWER, DAMPER, DELAY SHUT-OFF, TEMPERATURE SENSOR, FILTER, BOOST MODE PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED E661 MODEL
Datasheet
Description
3-SPEED CONTROL TYPE 36 INCH LENGTH X 21-1/2 INCH WIDTH X 5-1/8 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 2.4 AMP CURRENT RATING (2) 50 WATT MR16 GU10 BASE HALOGEN LAMP TYPE 600 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 2.5 SONES SOUND LEVEL ELITE BRAND FILTER TYPE MICROMESH ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ELECTRONIC INCLUDES BLOWER, DAMPER, DELAY SHUT-OFF, TEMPERATURE SENSOR, FILTER, BOOST MODE PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED E661 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - E66136SS - Nortek, Inc.
Providence, RI, USA
Range Hood
E66136SS
Range Hood E66136SS
3-SPEED CONTROL TYPE 36 INCH LENGTH X 21-1/2 INCH WIDTH X 5-1/8 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 2.4 AMP CURRENT RATING (2) 50 WATT MR16 GU10 BASE HALOGEN LAMP TYPE 600 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 2.5 SONES SOUND LEVEL ELITE BRAND FILTER TYPE MICROMESH ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ELECTRONIC INCLUDES BLOWER, DAMPER, DELAY SHUT-OFF, TEMPERATURE SENSOR, FILTER, BOOST MODE PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED E661 MODEL
  • 3-SPEED CONTROL TYPE
  • 36 INCH LENGTH X 21-1/2 INCH WIDTH X 5-1/8 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US), HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 2.4 AMP CURRENT RATING
  • (2) 50 WATT MR16 GU10 BASE HALOGEN LAMP TYPE
  • 600 CFM AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE
  • 2.5 SONES SOUND LEVEL
  • ELITE BRAND
  • FILTER TYPE MICROMESH ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • SWITCH STYLE ELECTRONIC
  • INCLUDES BLOWER, DAMPER, DELAY SHUT-OFF, TEMPERATURE SENSOR, FILTER, BOOST MODE
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • E661 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number E66136SS
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Folding Sash Polypropylene Ductless Fume Hood - AC3036 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - 153023 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 300 SCFM (510 m³/hr)
Width 30 inch (762 mm)
View Details