Nortek, Inc. Range Hood E66130BL

Description
3-SPEED ELECTRONIC CONTROL TYPE 30 INCH W X 21-1/2 INCH D X 5-1/8 INCH H SIZE BLACK FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 2.4 AMPERE CURRENT RATING MR16, GU10 50 W HALOGEN LAMP TYPE 600 CFM AIR FLOW RATE 3-1/4 INCH X 14 INCH (HORIZONTAL/VERTICAL ) DUCT SIZE 2.5 SONES (HIGH SETTING), 0.3 SONES (LOW SETTING), 8.5 SONES (BOOST MODE) SOUND LEVEL ELITE BRAND AIR MOVER TYPE HIGH FLOW WHEEL FREQUENCY 60 HZ MOUNTING TYPE UNDER CABINET FILTER TYPE MICROMESH ALUMINUM SWITCH STYLE ROTARY DIAL APPLICATION INDOOR E661 MODEL
Datasheet
Description
3-SPEED ELECTRONIC CONTROL TYPE 30 INCH W X 21-1/2 INCH D X 5-1/8 INCH H SIZE BLACK FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 2.4 AMPERE CURRENT RATING MR16, GU10 50 W HALOGEN LAMP TYPE 600 CFM AIR FLOW RATE 3-1/4 INCH X 14 INCH (HORIZONTAL/VERTICAL ) DUCT SIZE 2.5 SONES (HIGH SETTING), 0.3 SONES (LOW SETTING), 8.5 SONES (BOOST MODE) SOUND LEVEL ELITE BRAND AIR MOVER TYPE HIGH FLOW WHEEL FREQUENCY 60 HZ MOUNTING TYPE UNDER CABINET FILTER TYPE MICROMESH ALUMINUM SWITCH STYLE ROTARY DIAL APPLICATION INDOOR E661 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - E66130BL - Nortek, Inc.
Providence, RI, USA
Range Hood
E66130BL
Range Hood E66130BL
3-SPEED ELECTRONIC CONTROL TYPE 30 INCH W X 21-1/2 INCH D X 5-1/8 INCH H SIZE BLACK FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 2.4 AMPERE CURRENT RATING MR16, GU10 50 W HALOGEN LAMP TYPE 600 CFM AIR FLOW RATE 3-1/4 INCH X 14 INCH (HORIZONTAL/VERTICAL ) DUCT SIZE 2.5 SONES (HIGH SETTING), 0.3 SONES (LOW SETTING), 8.5 SONES (BOOST MODE) SOUND LEVEL ELITE BRAND AIR MOVER TYPE HIGH FLOW WHEEL FREQUENCY 60 HZ MOUNTING TYPE UNDER CABINET FILTER TYPE MICROMESH ALUMINUM SWITCH STYLE ROTARY DIAL APPLICATION INDOOR E661 MODEL
  • 3-SPEED ELECTRONIC CONTROL TYPE
  • 30 INCH W X 21-1/2 INCH D X 5-1/8 INCH H SIZE
  • BLACK FINISH
  • UL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 2.4 AMPERE CURRENT RATING
  • MR16, GU10 50 W HALOGEN LAMP TYPE
  • 600 CFM AIR FLOW RATE
  • 3-1/4 INCH X 14 INCH (HORIZONTAL/VERTICAL) DUCT SIZE
  • 2.5 SONES (HIGH SETTING), 0.3 SONES (LOW SETTING), 8.5 SONES (BOOST MODE) SOUND LEVEL
  • ELITE BRAND
  • AIR MOVER TYPE HIGH FLOW WHEEL
  • FREQUENCY 60 HZ
  • MOUNTING TYPE UNDER CABINET
  • FILTER TYPE MICROMESH ALUMINUM
  • SWITCH STYLE ROTARY DIAL
  • APPLICATION INDOOR
  • E661 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number E66130BL
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 600 SCFM (1020 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Chemical Workstation - AC632TA - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - QSE130BL - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 220 SCFM (374 m³/hr)
Width 30 inch (762 mm)
View Details