Nortek, Inc. Range Hood AP130SS

Description
VARIABLE SPEED CONTROL TYPE 30 INCH LENGTH X 20-5/8 INCH WIDTH X 9 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 1.9 AMP CURRENT RATING (2) 50 WATT MR16 GU10 BASE HALOGEN LAMP TYPE 440 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 7 SONES (HORIZONTAL/VERTICAL ) SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE MICROMESH ALUMINUM WITH ANTIMICROBIAL MOUNTING TYPE UNDER CABINET SWITCH STYLE ROTARY DIAL INCLUDES BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER, DUAL DISHWASHER SAFE GREASE FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED AP1 MODEL
Datasheet
Description
VARIABLE SPEED CONTROL TYPE 30 INCH LENGTH X 20-5/8 INCH WIDTH X 9 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 1.9 AMP CURRENT RATING (2) 50 WATT MR16 GU10 BASE HALOGEN LAMP TYPE 440 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 7 SONES (HORIZONTAL/VERTICAL ) SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE MICROMESH ALUMINUM WITH ANTIMICROBIAL MOUNTING TYPE UNDER CABINET SWITCH STYLE ROTARY DIAL INCLUDES BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER, DUAL DISHWASHER SAFE GREASE FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED AP1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - AP130SS - Nortek, Inc.
Providence, RI, USA
Range Hood
AP130SS
Range Hood AP130SS
VARIABLE SPEED CONTROL TYPE 30 INCH LENGTH X 20-5/8 INCH WIDTH X 9 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 1.9 AMP CURRENT RATING (2) 50 WATT MR16 GU10 BASE HALOGEN LAMP TYPE 440 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 7 SONES (HORIZONTAL/VERTICAL ) SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE MICROMESH ALUMINUM WITH ANTIMICROBIAL MOUNTING TYPE UNDER CABINET SWITCH STYLE ROTARY DIAL INCLUDES BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER, DUAL DISHWASHER SAFE GREASE FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED AP1 MODEL
  • VARIABLE SPEED CONTROL TYPE
  • 30 INCH LENGTH X 20-5/8 INCH WIDTH X 9 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US), HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 1.9 AMP CURRENT RATING
  • (2) 50 WATT MR16 GU10 BASE HALOGEN LAMP TYPE
  • 440 CFM AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE
  • 7 SONES (HORIZONTAL/VERTICAL) SOUND LEVEL
  • DUCTED DUCT TYPE
  • FILTER TYPE MICROMESH ALUMINUM WITH ANTIMICROBIAL
  • MOUNTING TYPE UNDER CABINET
  • SWITCH STYLE ROTARY DIAL
  • INCLUDES BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER, DUAL DISHWASHER SAFE GREASE FILTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • AP1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number AP130SS
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 440 SCFM (748 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Folding Sash Ductless Fume Hood - Endeavour™ ACPT5000 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Range Hood - 422402 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 190 SCFM (323 m³/hr)
View Details