Nortek, Inc. Range Hood AP130BL

Description
INFINITE SPEED ROTARY CONTROL WITH SOLID STATE BLOWER MEMORY TYPE 30 INCH W X 20-5/8 INCH D X 9 INCH H SIZE BLACK FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 2 AMPERE CURRENT RATING (2) 50 W MR16/GU10 HALOGEN LAMP TYPE 440 CFM (HORIZONTAL/VERTICAL ) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 7 SONES (HORIZONTAL/VERTICAL ) SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE MICROMESH ALUMINUM MOUNTING TYPE UNDER CABINET AP1 MODEL
Datasheet
Description
INFINITE SPEED ROTARY CONTROL WITH SOLID STATE BLOWER MEMORY TYPE 30 INCH W X 20-5/8 INCH D X 9 INCH H SIZE BLACK FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 2 AMPERE CURRENT RATING (2) 50 W MR16/GU10 HALOGEN LAMP TYPE 440 CFM (HORIZONTAL/VERTICAL ) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 7 SONES (HORIZONTAL/VERTICAL ) SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE MICROMESH ALUMINUM MOUNTING TYPE UNDER CABINET AP1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - AP130BL - Nortek, Inc.
Providence, RI, USA
Range Hood
AP130BL
Range Hood AP130BL
INFINITE SPEED ROTARY CONTROL WITH SOLID STATE BLOWER MEMORY TYPE 30 INCH W X 20-5/8 INCH D X 9 INCH H SIZE BLACK FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 2 AMPERE CURRENT RATING (2) 50 W MR16/GU10 HALOGEN LAMP TYPE 440 CFM (HORIZONTAL/VERTICAL ) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 7 SONES (HORIZONTAL/VERTICAL ) SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE MICROMESH ALUMINUM MOUNTING TYPE UNDER CABINET AP1 MODEL
  • INFINITE SPEED ROTARY CONTROL WITH SOLID STATE BLOWER MEMORY TYPE
  • 30 INCH W X 20-5/8 INCH D X 9 INCH H SIZE
  • BLACK FINISH
  • UL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 2 AMPERE CURRENT RATING
  • (2) 50 W MR16/GU10 HALOGEN LAMP TYPE
  • 440 CFM (HORIZONTAL/VERTICAL) AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH W DUCT SIZE
  • 7 SONES (HORIZONTAL/VERTICAL) SOUND LEVEL
  • DUCTED DUCT TYPE
  • FILTER TYPE MICROMESH ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • AP1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number AP130BL
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 440 SCFM (748 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
HEPA-Filtered Vertical Laminar Flow Fume Hood - DuraMax™ AC8030TELF - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type HEPA
View Details
Range Hood - QS242SS - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Sash Options Vertical
View Details