Nortek, Inc. Range Hood 893604

Description
INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE 36 INCH W X 20 INCH D X 9 INCH H SIZE STAINLESS STEEL FINISH UL APPROVAL 120 V VOLTAGE RATING 6 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 440 CFM (HORIZONTAL), 460 CFM (VERTICAL) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 7 SONES (HORIZONTAL), 6 SONES (VERTICAL) SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 89000 MODEL
Datasheet
Description
INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE 36 INCH W X 20 INCH D X 9 INCH H SIZE STAINLESS STEEL FINISH UL APPROVAL 120 V VOLTAGE RATING 6 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 440 CFM (HORIZONTAL), 460 CFM (VERTICAL) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 7 SONES (HORIZONTAL), 6 SONES (VERTICAL) SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 89000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 893604 - Nortek, Inc.
Providence, RI, USA
Range Hood
893604
Range Hood 893604
INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE 36 INCH W X 20 INCH D X 9 INCH H SIZE STAINLESS STEEL FINISH UL APPROVAL 120 V VOLTAGE RATING 6 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 440 CFM (HORIZONTAL), 460 CFM (VERTICAL) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 7 SONES (HORIZONTAL), 6 SONES (VERTICAL) SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 89000 MODEL
  • INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE
  • 36 INCH W X 20 INCH D X 9 INCH H SIZE
  • STAINLESS STEEL FINISH
  • UL APPROVAL
  • 120 V VOLTAGE RATING
  • 6 AMPERE CURRENT RATING
  • 75 W INCANDESCENT LAMP TYPE
  • 440 CFM (HORIZONTAL), 460 CFM (VERTICAL) AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH W DUCT SIZE
  • 7 SONES (HORIZONTAL), 6 SONES (VERTICAL) SOUND LEVEL
  • DUCTED DUCT TYPE
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • 89000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 893604
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 440 to 460 SCFM (748 to 782 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC4000S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - QP342SS - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 450 SCFM (765 m³/hr)
Width 42 inch (1067 mm)
View Details