Nortek, Inc. Range Hood 893023

Description
INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE 30 INCH W X 20 INCH D X 9 INCH H SIZE BLACK FINISH UL APPROVAL 120 V VOLTAGE RATING 6 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 440 CFM (HORIZONTAL), 460 CFM (VERTICAL) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 7 SONES (HORIZONTAL), 6 SONES (VERTICAL) SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 89000 MODEL
Datasheet
Description
INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE 30 INCH W X 20 INCH D X 9 INCH H SIZE BLACK FINISH UL APPROVAL 120 V VOLTAGE RATING 6 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 440 CFM (HORIZONTAL), 460 CFM (VERTICAL) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 7 SONES (HORIZONTAL), 6 SONES (VERTICAL) SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 89000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 893023 - Nortek, Inc.
Providence, RI, USA
Range Hood
893023
Range Hood 893023
INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE 30 INCH W X 20 INCH D X 9 INCH H SIZE BLACK FINISH UL APPROVAL 120 V VOLTAGE RATING 6 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 440 CFM (HORIZONTAL), 460 CFM (VERTICAL) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 7 SONES (HORIZONTAL), 6 SONES (VERTICAL) SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 89000 MODEL
  • INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE
  • 30 INCH W X 20 INCH D X 9 INCH H SIZE
  • BLACK FINISH
  • UL APPROVAL
  • 120 V VOLTAGE RATING
  • 6 AMPERE CURRENT RATING
  • 75 W INCANDESCENT LAMP TYPE
  • 440 CFM (HORIZONTAL), 460 CFM (VERTICAL) AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH W DUCT SIZE
  • 7 SONES (HORIZONTAL), 6 SONES (VERTICAL) SOUND LEVEL
  • DUCTED DUCT TYPE
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • 89000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 893023
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 440 to 460 SCFM (748 to 782 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Fume Hood - Independence™ ACRJ6030 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Range Hood - QML30WW - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 130 to 200 SCFM (221 to 340 m³/hr)
View Details