Nortek, Inc. Range Hood 463011

Description
INFINITELY ADJUSTABLE ROTARY FAN SPEED CONTROL TYPE 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE WHITE ON WHITE FINISH UL APPROVAL 120 V VOLTAGE RATING 2.5 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 190 CFM (HORIZONTAL/VERTICAL ), 220 CFM (VERTICAL) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 7.5 SONES (HORIZONTAL/VERTICAL ) SOUND LEVEL 4-WAY CONVERTIBLE DUCT TYPE INCLUDES 3-1/4 INCH X 10 INCH DAMPER/ADAPTER AND 7 INCH ROUND ADAPTER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 46000 MODEL
Datasheet
Description
INFINITELY ADJUSTABLE ROTARY FAN SPEED CONTROL TYPE 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE WHITE ON WHITE FINISH UL APPROVAL 120 V VOLTAGE RATING 2.5 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 190 CFM (HORIZONTAL/VERTICAL ), 220 CFM (VERTICAL) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 7.5 SONES (HORIZONTAL/VERTICAL ) SOUND LEVEL 4-WAY CONVERTIBLE DUCT TYPE INCLUDES 3-1/4 INCH X 10 INCH DAMPER/ADAPTER AND 7 INCH ROUND ADAPTER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 46000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 463011 - Nortek, Inc.
Providence, RI, USA
Range Hood
463011
Range Hood 463011
INFINITELY ADJUSTABLE ROTARY FAN SPEED CONTROL TYPE 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE WHITE ON WHITE FINISH UL APPROVAL 120 V VOLTAGE RATING 2.5 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 190 CFM (HORIZONTAL/VERTICAL ), 220 CFM (VERTICAL) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 7.5 SONES (HORIZONTAL/VERTICAL ) SOUND LEVEL 4-WAY CONVERTIBLE DUCT TYPE INCLUDES 3-1/4 INCH X 10 INCH DAMPER/ADAPTER AND 7 INCH ROUND ADAPTER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 46000 MODEL
  • INFINITELY ADJUSTABLE ROTARY FAN SPEED CONTROL TYPE
  • 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE
  • WHITE ON WHITE FINISH
  • UL APPROVAL
  • 120 V VOLTAGE RATING
  • 2.5 AMPERE CURRENT RATING
  • 75 W INCANDESCENT LAMP TYPE
  • 190 CFM (HORIZONTAL/VERTICAL), 220 CFM (VERTICAL) AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE
  • 7.5 SONES (HORIZONTAL/VERTICAL) SOUND LEVEL
  • 4-WAY CONVERTIBLE DUCT TYPE
  • INCLUDES 3-1/4 INCH X 10 INCH DAMPER/ADAPTER AND 7 INCH ROUND ADAPTER
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • 46000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 463011
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 190 to 220 SCFM (323 to 374 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC6000S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - 412401 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Width 24 inch (610 mm)
View Details