Nortek, Inc. Range Hood 424201

Description
2-SPEED FAN CONTROL TYPE 42 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE WHITE FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING (1) INCANDESCENT LAMP TYPE 190 CFM AIR FLOW RATE 7 INCH DIAMETER DUCT SIZE 6 SONES SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ROCKER SPEED 1750 RPM INCLUDES BLOWER, FILTER, 7 BUILT-IN ADAPTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 42000 MODEL
Datasheet
Description
2-SPEED FAN CONTROL TYPE 42 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE WHITE FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING (1) INCANDESCENT LAMP TYPE 190 CFM AIR FLOW RATE 7 INCH DIAMETER DUCT SIZE 6 SONES SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ROCKER SPEED 1750 RPM INCLUDES BLOWER, FILTER, 7 BUILT-IN ADAPTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 42000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 424201 - Nortek, Inc.
Providence, RI, USA
Range Hood
424201
Range Hood 424201
2-SPEED FAN CONTROL TYPE 42 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE WHITE FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING (1) INCANDESCENT LAMP TYPE 190 CFM AIR FLOW RATE 7 INCH DIAMETER DUCT SIZE 6 SONES SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ROCKER SPEED 1750 RPM INCLUDES BLOWER, FILTER, 7 BUILT-IN ADAPTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 42000 MODEL
  • 2-SPEED FAN CONTROL TYPE
  • 42 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE
  • WHITE FINISH
  • UL, HVI, ADA APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 2 AMP CURRENT RATING
  • (1) INCANDESCENT LAMP TYPE
  • 190 CFM AIR FLOW RATE
  • 7 INCH DIAMETER DUCT SIZE
  • 6 SONES SOUND LEVEL
  • DUCTED DUCT TYPE
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • SWITCH STYLE ROCKER
  • SPEED 1750 RPM
  • INCLUDES BLOWER, FILTER, 7 BUILT-IN ADAPTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • 42000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 424201
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
HEPA-Filtered Vertical Laminar Flow Fume Hood - DuraMax™ AC4030TELF - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type HEPA
View Details
Range Hood - 422401D - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 190 SCFM (323 m³/hr)
View Details