Nortek, Inc. Range Hood 413604

Description
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE CHARCOAL FILTER MATERIAL 36 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING INCANDESCENT LAMP TYPE NON-DUCTED DUCT TYPE MOTOR SPEED 2850 RPM CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, FILTER 41000 MODEL
Datasheet
Description
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE CHARCOAL FILTER MATERIAL 36 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING INCANDESCENT LAMP TYPE NON-DUCTED DUCT TYPE MOTOR SPEED 2850 RPM CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, FILTER 41000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 413604 - Nortek, Inc.
Providence, RI, USA
Range Hood
413604
Range Hood 413604
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE CHARCOAL FILTER MATERIAL 36 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING INCANDESCENT LAMP TYPE NON-DUCTED DUCT TYPE MOTOR SPEED 2850 RPM CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, FILTER 41000 MODEL
  • 2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE
  • CHARCOAL FILTER MATERIAL
  • 36 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • UL, ADA APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 2 AMP CURRENT RATING
  • INCANDESCENT LAMP TYPE
  • NON-DUCTED DUCT TYPE
  • MOTOR SPEED 2850 RPM
  • CONTROL TYPE ROCKER SWITCH
  • INCLUDES BLOWER, FILTER
  • 41000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 413604
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

Fume Hood with Wet Fume Scrubber - AirMax™ AC6030TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type ULPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Range Hood - AP136SS - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 440 SCFM (748 m³/hr)
View Details