Nortek, Inc. Range Hood 402408

Description
TWO SPEED ROCKER SWITCH TYPE 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE ALMOND FINISH UL APPROVAL 120 V VOLTAGE RATING 2 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 160 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 6.5 SONES (HORIZONTAL/VERTICAL ) SOUND LEVEL DUCTED DUCT TYPE INCLUDES DUCT ADAPTER WITH BUILT-IN DAMPER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 40000 MODEL
Datasheet
Description
TWO SPEED ROCKER SWITCH TYPE 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE ALMOND FINISH UL APPROVAL 120 V VOLTAGE RATING 2 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 160 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 6.5 SONES (HORIZONTAL/VERTICAL ) SOUND LEVEL DUCTED DUCT TYPE INCLUDES DUCT ADAPTER WITH BUILT-IN DAMPER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 40000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 402408 - Nortek, Inc.
Providence, RI, USA
Range Hood
402408
Range Hood 402408
TWO SPEED ROCKER SWITCH TYPE 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE ALMOND FINISH UL APPROVAL 120 V VOLTAGE RATING 2 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 160 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 6.5 SONES (HORIZONTAL/VERTICAL ) SOUND LEVEL DUCTED DUCT TYPE INCLUDES DUCT ADAPTER WITH BUILT-IN DAMPER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 40000 MODEL
  • TWO SPEED ROCKER SWITCH TYPE
  • 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE
  • ALMOND FINISH
  • UL APPROVAL
  • 120 V VOLTAGE RATING
  • 2 AMPERE CURRENT RATING
  • 75 W INCANDESCENT LAMP TYPE
  • 160 CFM AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH W DUCT SIZE
  • 6.5 SONES (HORIZONTAL/VERTICAL) SOUND LEVEL
  • DUCTED DUCT TYPE
  • INCLUDES DUCT ADAPTER WITH BUILT-IN DAMPER
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • 40000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 402408
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 160 SCFM (272 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Polypropylene Total Exhaust Fume Hood - AC5000TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Sash Options Vertical
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Range Hood - 412102 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Width 21 inch (533 mm)
View Details