Nortek, Inc. Range Hood 283603

Description
INFINITE BLOWER CONTROL TYPE RUGGED STEEL MATERIAL 36 INCH W X 3-3/4 INCH D X 21-5/8 INCH H SIZE BLACK PAINT/GALVANIZED FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 6 AMPERE CURRENT RATING HALOGEN LAMP TYPE 3-1/4 INCH X 10 INCH DUCT SIZE 1.1 SONES SOUND LEVEL ECLIPSE BRAND AIR MOVER TYPE CENTRIFUGAL BLOWER FREQUENCY 60 HZ MOUNTING TYPE UNDER COUNTER FILTER TYPE ALUMINUM SWITCH STYLE ROTARY DIAL APPLICATION INDOOR 28000 MODEL
Datasheet
Description
INFINITE BLOWER CONTROL TYPE RUGGED STEEL MATERIAL 36 INCH W X 3-3/4 INCH D X 21-5/8 INCH H SIZE BLACK PAINT/GALVANIZED FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 6 AMPERE CURRENT RATING HALOGEN LAMP TYPE 3-1/4 INCH X 10 INCH DUCT SIZE 1.1 SONES SOUND LEVEL ECLIPSE BRAND AIR MOVER TYPE CENTRIFUGAL BLOWER FREQUENCY 60 HZ MOUNTING TYPE UNDER COUNTER FILTER TYPE ALUMINUM SWITCH STYLE ROTARY DIAL APPLICATION INDOOR 28000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 283603 - Nortek, Inc.
Providence, RI, USA
Range Hood
283603
Range Hood 283603
INFINITE BLOWER CONTROL TYPE RUGGED STEEL MATERIAL 36 INCH W X 3-3/4 INCH D X 21-5/8 INCH H SIZE BLACK PAINT/GALVANIZED FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 6 AMPERE CURRENT RATING HALOGEN LAMP TYPE 3-1/4 INCH X 10 INCH DUCT SIZE 1.1 SONES SOUND LEVEL ECLIPSE BRAND AIR MOVER TYPE CENTRIFUGAL BLOWER FREQUENCY 60 HZ MOUNTING TYPE UNDER COUNTER FILTER TYPE ALUMINUM SWITCH STYLE ROTARY DIAL APPLICATION INDOOR 28000 MODEL
  • INFINITE BLOWER CONTROL TYPE
  • RUGGED STEEL MATERIAL
  • 36 INCH W X 3-3/4 INCH D X 21-5/8 INCH H SIZE
  • BLACK PAINT/GALVANIZED FINISH
  • UL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 6 AMPERE CURRENT RATING
  • HALOGEN LAMP TYPE
  • 3-1/4 INCH X 10 INCH DUCT SIZE
  • 1.1 SONES SOUND LEVEL
  • ECLIPSE BRAND
  • AIR MOVER TYPE CENTRIFUGAL BLOWER
  • FREQUENCY 60 HZ
  • MOUNTING TYPE UNDER COUNTER
  • FILTER TYPE ALUMINUM
  • SWITCH STYLE ROTARY DIAL
  • APPLICATION INDOOR
  • 28000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 283603
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Polypropylene Total Exhaust Fume Hood - AC6000TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Sash Options Vertical
View Details
Range Hood - QT230WW - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 200 SCFM (340 m³/hr)
View Details