Nordson EFD Needle Dispensing Valve, 741V Series

Description
The 741V Series needle valve design applies low viscosity assembly fluids with accurate, extremely close repeat deposit control. During operation, controlled pulsed air acts on the piston to withdraw the needle a preset distance from the needle seat to provide exact, repeatable fluid flow. The stainless steel needle seats in the tip adapter, virtually eliminating dead fluid volume between shots. The Nordson EFD needle valve features adjustable fluid flow control. Available Models 741V Series Actuated by an external solenoid and operates at more than 400 cycles per minute at pressures up to 300 psi (20.7 bar). 741V with BackPack™ Valve Actuator Actuated by a compact solenoid installed on the valve’s actuating air cylinder, creating a faster response time and less variation in shot size due to plant air supply or air line length fluctuation. Achieves air actuation speeds as short as 5 to 6 milliseconds and cycle rates up to 800 cycles per minute. Note: The BackPack is also available separately for installation on existing 741V needle valves. Features Unaffected by entrapped air in fluid Low-maintenance design Zero dead fluid volume Positive shutoff Compatible Fluids Accelerators Marking inks Silicone oils Solvents UV-cure adhesives The complete system includes the 741V dispense valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. For even faster throughput, integrate with an EFD automated dispensing system. Also available, the xQR41 MicroDot™ needle valves provides precise fluid dispensing control for deposits as small as 150 µm diameter.
Datasheet
Description
The 741V Series needle valve design applies low viscosity assembly fluids with accurate, extremely close repeat deposit control. During operation, controlled pulsed air acts on the piston to withdraw the needle a preset distance from the needle seat to provide exact, repeatable fluid flow. The stainless steel needle seats in the tip adapter, virtually eliminating dead fluid volume between shots. The Nordson EFD needle valve features adjustable fluid flow control. Available Models 741V Series Actuated by an external solenoid and operates at more than 400 cycles per minute at pressures up to 300 psi (20.7 bar). 741V with BackPack™ Valve Actuator Actuated by a compact solenoid installed on the valve’s actuating air cylinder, creating a faster response time and less variation in shot size due to plant air supply or air line length fluctuation. Achieves air actuation speeds as short as 5 to 6 milliseconds and cycle rates up to 800 cycles per minute. Note: The BackPack is also available separately for installation on existing 741V needle valves. Features Unaffected by entrapped air in fluid Low-maintenance design Zero dead fluid volume Positive shutoff Compatible Fluids Accelerators Marking inks Silicone oils Solvents UV-cure adhesives The complete system includes the 741V dispense valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. For even faster throughput, integrate with an EFD automated dispensing system. Also available, the xQR41 MicroDot™ needle valves provides precise fluid dispensing control for deposits as small as 150 µm diameter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Needle Dispensing Valve, 741V Series -  - Nordson EFD
East Providence, RI, USA
Needle Dispensing Valve, 741V Series
Needle Dispensing Valve, 741V Series
The 741V Series needle valve design applies low viscosity assembly fluids with accurate, extremely close repeat deposit control. During operation, controlled pulsed air acts on the piston to withdraw the needle a preset distance from the needle seat to provide exact, repeatable fluid flow. The stainless steel needle seats in the tip adapter, virtually eliminating dead fluid volume between shots. The Nordson EFD needle valve features adjustable fluid flow control. Available Models 741V Series Actuated by an external solenoid and operates at more than 400 cycles per minute at pressures up to 300 psi (20.7 bar). 741V with BackPack™ Valve Actuator Actuated by a compact solenoid installed on the valve’s actuating air cylinder, creating a faster response time and less variation in shot size due to plant air supply or air line length fluctuation. Achieves air actuation speeds as short as 5 to 6 milliseconds and cycle rates up to 800 cycles per minute. Note: The BackPack is also available separately for installation on existing 741V needle valves. Features Unaffected by entrapped air in fluid Low-maintenance design Zero dead fluid volume Positive shutoff Compatible Fluids Accelerators Marking inks Silicone oils Solvents UV-cure adhesives The complete system includes the 741V dispense valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. For even faster throughput, integrate with an EFD automated dispensing system. Also available, the xQR41 MicroDot™ needle valves provides precise fluid dispensing control for deposits as small as 150 µm diameter.

The 741V Series needle valve design applies low viscosity assembly fluids with accurate, extremely close repeat deposit control.

During operation, controlled pulsed air acts on the piston to withdraw the needle a preset distance from the needle seat to provide exact, repeatable fluid flow. The stainless steel needle seats in the tip adapter, virtually eliminating dead fluid volume between shots.

The Nordson EFD needle valve features adjustable fluid flow control.

Available Models

741V Series

Actuated by an external solenoid and operates at more than 400 cycles per minute at pressures up to 300 psi (20.7 bar).

741V with BackPack™ Valve Actuator

Actuated by a compact solenoid installed on the valve’s actuating air cylinder, creating a faster response time and less variation in shot size due to plant air supply or air line length fluctuation. Achieves air actuation speeds as short as 5 to 6 milliseconds and cycle rates up to 800 cycles per minute.

Note: The BackPack is also available separately for installation on existing 741V needle valves.

Features

  • Unaffected by entrapped air in fluid
  • Low-maintenance design
  • Zero dead fluid volume
  • Positive shutoff

Compatible Fluids

  • Accelerators
  • Marking inks
  • Silicone oils
  • Solvents
  • UV-cure adhesives

The complete system includes the 741V dispense valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. For even faster throughput, integrate with an EFD automated dispensing system.

Also available, the xQR41 MicroDot™ needle valves provides precise fluid dispensing control for deposits as small as 150 µm diameter.

Supplier's Site Datasheet

Technical Specifications

  Nordson EFD
Product Category Dispensing Valve Systems
Product Name Needle Dispensing Valve, 741V Series
Valve Dispensing Technology Needle or Spool
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 475 -  - Dymax
Specs
Valve Dispensing Technology Diaphragm
Material Temperature Range 120 F (48.89 C)
View Details
P-Dot CT Jetting Valve -  - Nordson EFD
Specs
Valve Dispensing Technology Micro-Dispensing Valve
Operating Frequency 150.0 (Cycles/Min)
Metering Accuracy 99 %
View Details
2-way, Direct Acting Solenoid Valve - DSVP12 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Valve Dispensing Technology Diaphragm
Dispense Rate 5.33 L/min (5.42 in³/sec)
Material Temperature Range 210 F (98.89 C)
View Details