The 787MS-SS MicroSpray™ valve’s innovative design incorporates a small gauge disposable dispensing tip to apply a precise, uniform spray pattern more than 30% smaller than standard spray valves.
Using Low Volume Low Pressure (LVLP) technology it produces spray patterns as small as 3.3 mm (0.13”) and as great as 19 mm (0.75”) in diameter. A small gauge, 0.3 mm (0.013”) to 0.1 mm (0.004”), dispense tip replaces the standard spray nozzle, concentrating the LVLP air used to atomize coatings into smaller spray patterns.
The 787MS-SS increases throughput and allows greater process control, while reducing production costs and rejects. The valve needle seats in the hub of the dispensing tip, virtually eliminating dead fluid volume between shots.
Features
High transfer efficiency
No overspray or mist
Consistent spray pattern
Faster throughput
Cycle rate exceeds 400 cycles per minute
Compatible Fluids
Activators
Coatings
Inks
Liquid fluxes
Oils
Silicones
Solvents
The complete system includes the 787MS-SS MicroSpray valve, ValveMate™ 8040 controller, fluid reservoir, and dispense tip. Integrate with an EFD automated dispensing system for even faster throughput.
For even faster throughput, integrate with an EFD automated dispensing system.
The 787MS-SS MicroSpray™ valve’s innovative design incorporates a small gauge disposable dispensing tip to apply a precise, uniform spray pattern more than 30% smaller than standard spray valves.
Using Low Volume Low Pressure (LVLP) technology it produces spray patterns as small as 3.3 mm (0.13”) and as great as 19 mm (0.75”) in diameter. A small gauge, 0.3 mm (0.013”) to 0.1 mm (0.004”), dispense tip replaces the standard spray nozzle, concentrating the LVLP air used to atomize coatings into smaller spray patterns.
The 787MS-SS increases throughput and allows greater process control, while reducing production costs and rejects. The valve needle seats in the hub of the dispensing tip, virtually eliminating dead fluid volume between shots.
Features
- High transfer efficiency
- No overspray or mist
- Consistent spray pattern
- Faster throughput
- Cycle rate exceeds 400 cycles per minute
Compatible Fluids
- Activators
- Coatings
- Inks
- Liquid fluxes
- Oils
- Silicones
- Solvents
The complete system includes the 787MS-SS MicroSpray valve, ValveMate™ 8040 controller, fluid reservoir, and dispense tip. Integrate with an EFD automated dispensing system for even faster throughput.
For even faster throughput, integrate with an EFD automated dispensing system.