The nRF9160 DK is an affordable, pre-certified single-board development kit for evaluation and development on the for LTE-M, NB-IoT and GNSS. It also includes an nRF52840 board controller that for example can be used to build a Bluetooth Low Energy gateway.
It has a dedicated LTE-M and NB-IoT antenna that supports a wide range of bands, to operate globally. LTE bands B1, B2, B3, B4, B5, B8, B12, B13, B14, B17, B18, B19, B20, B25, B26, B28 and B66 have been certified. See the page for more details.
A dedicated patch antenna for GNSS, and a 2.4 GHz antenna to be used with Bluetooth LE are included on the board. SWF RF connectors are available for the LTE-M/NB-IoT and 2.4 GHz antennas. A connector is also available to attach an external GNSS antenna.
All GPIOs and interfaces (SPI/TWI/UART), are available via connectors. The kit is Arduino Uno Rev3 compatible, meaning it can be easily interfaced with external device shields.
User-programmable LEDs (4), buttons (2) and switches (2) are available to easily give input and get output. The nRF9160 DK has both a 4FF SIM card slot and an MFF2 SIM footprint, to support both plug-in and soldered (e)SIMs. It is bundled with a eSIM card from iBasis preloaded with 10 MB.
Programming and debugging is enabled through the Segger J-Link OB, which also supports external targets. The nRF9160 DK is supported by a full suite of development software and tools. All free to download and use commercially.
includes everything needed to get started, application layer protocols, examples, peripheral drivers and more. The kit can easily be connected to our cloud solution, . The nRF Link Monitor tool located in nRF Connect for Desktop provides an AT command interface that enables you to test your link, and extract information about the network.
The nRF9160 SiP and nRF9160 development kit are now in production and are suitable for full end-to-end sensor to cloud development. We’re still developing features and optimizing performance.
See the for details on certification, LTE bands and security supported.
| Nordic Semiconductor ASA | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Name | nRF9160 DK Development kit |
| Category | Development Suite / Kit |