Nordic Semiconductor ASA nRF5340 PDK Preview development kit

Description
The nRF5340 Preview Development Kit (PDK) has been replaced by the . The nRF5340 PDK is the preview development kit for the , containing everything needed to get started with development, on a single board. The PDK supports development with an extensive range of wireless protocols. It supports Bluetooth® Low Energy, including the Long Range and high-speed 2 Mbps features. Mesh protocols like Bluetooth mesh, Thread and Zigbee can be run concurrently with Bluetooth LE, enabling smart phones to provision, commission, configure and control mesh nodes. NFC, ANT, 802.15.4 and 2.4 GHz proprietary protocols are also supported. The PDK is bundled with an NFC antenna that quickly enables testing of nRF5340’s NFC-A tag peripheral. A SEGGER J-Link debugger is on the board, enabling full-blown programming and debugging, of both the nRF5340 SoC and external targets. All analog and digital interfaces, and GPIOs are available via headers and edge connectors. The kit is Arduino Uno Rev3 hardware compatible, meaning it can be easily interfaced with external device shields, including the . Four buttons and four LEDs simplify input and output to and from the nRF5340 SoC, they are all user-programmable. An on-board external memory is connected to the 96 MHz QSPI peripheral in the nRF5340 SoC. The PDK is typically powered with USB, but can be powered by a wide range of sources, within the supply range of 1.7 to 5.0 V. In addition to USB, it can be powered with external source, but also includes a CR2032 battery holder and a Li-Po battery connector, for in-field testing. Current consumption can be measured by using the dedicated current measurement pins. The is the software development kit for the nRF5340 SoC, and it has board support for the nRF5340 PDK. It offers a complete solution integrating the Zephyr RTOS, protocol stacks, application samples and hardware drivers. Hardware layout and schematics for the nRF5340 PDK are available under Downloads.
Description
The nRF5340 Preview Development Kit (PDK) has been replaced by the . The nRF5340 PDK is the preview development kit for the , containing everything needed to get started with development, on a single board. The PDK supports development with an extensive range of wireless protocols. It supports Bluetooth® Low Energy, including the Long Range and high-speed 2 Mbps features. Mesh protocols like Bluetooth mesh, Thread and Zigbee can be run concurrently with Bluetooth LE, enabling smart phones to provision, commission, configure and control mesh nodes. NFC, ANT, 802.15.4 and 2.4 GHz proprietary protocols are also supported. The PDK is bundled with an NFC antenna that quickly enables testing of nRF5340’s NFC-A tag peripheral. A SEGGER J-Link debugger is on the board, enabling full-blown programming and debugging, of both the nRF5340 SoC and external targets. All analog and digital interfaces, and GPIOs are available via headers and edge connectors. The kit is Arduino Uno Rev3 hardware compatible, meaning it can be easily interfaced with external device shields, including the . Four buttons and four LEDs simplify input and output to and from the nRF5340 SoC, they are all user-programmable. An on-board external memory is connected to the 96 MHz QSPI peripheral in the nRF5340 SoC. The PDK is typically powered with USB, but can be powered by a wide range of sources, within the supply range of 1.7 to 5.0 V. In addition to USB, it can be powered with external source, but also includes a CR2032 battery holder and a Li-Po battery connector, for in-field testing. Current consumption can be measured by using the dedicated current measurement pins. The is the software development kit for the nRF5340 SoC, and it has board support for the nRF5340 PDK. It offers a complete solution integrating the Zephyr RTOS, protocol stacks, application samples and hardware drivers. Hardware layout and schematics for the nRF5340 PDK are available under Downloads.

Suppliers

Company
Product
Description
Supplier Links
nRF5340 PDK Preview development kit -  - Nordic Semiconductor ASA
Oslo, Norway
nRF5340 PDK Preview development kit
nRF5340 PDK Preview development kit
The nRF5340 Preview Development Kit (PDK) has been replaced by the . The nRF5340 PDK is the preview development kit for the , containing everything needed to get started with development, on a single board. The PDK supports development with an extensive range of wireless protocols. It supports Bluetooth® Low Energy, including the Long Range and high-speed 2 Mbps features. Mesh protocols like Bluetooth mesh, Thread and Zigbee can be run concurrently with Bluetooth LE, enabling smart phones to provision, commission, configure and control mesh nodes. NFC, ANT, 802.15.4 and 2.4 GHz proprietary protocols are also supported. The PDK is bundled with an NFC antenna that quickly enables testing of nRF5340’s NFC-A tag peripheral. A SEGGER J-Link debugger is on the board, enabling full-blown programming and debugging, of both the nRF5340 SoC and external targets. All analog and digital interfaces, and GPIOs are available via headers and edge connectors. The kit is Arduino Uno Rev3 hardware compatible, meaning it can be easily interfaced with external device shields, including the . Four buttons and four LEDs simplify input and output to and from the nRF5340 SoC, they are all user-programmable. An on-board external memory is connected to the 96 MHz QSPI peripheral in the nRF5340 SoC. The PDK is typically powered with USB, but can be powered by a wide range of sources, within the supply range of 1.7 to 5.0 V. In addition to USB, it can be powered with external source, but also includes a CR2032 battery holder and a Li-Po battery connector, for in-field testing. Current consumption can be measured by using the dedicated current measurement pins. The is the software development kit for the nRF5340 SoC, and it has board support for the nRF5340 PDK. It offers a complete solution integrating the Zephyr RTOS, protocol stacks, application samples and hardware drivers. Hardware layout and schematics for the nRF5340 PDK are available under Downloads.

The nRF5340 Preview Development Kit (PDK) has been replaced by the .

The nRF5340 PDK is the preview development kit for the , containing everything needed to get started with development, on a single board.

The PDK supports development with an extensive range of wireless protocols. It supports Bluetooth® Low Energy, including the Long Range and high-speed 2 Mbps features. Mesh protocols like Bluetooth mesh, Thread and Zigbee can be run concurrently with Bluetooth LE, enabling smart phones to provision, commission, configure and control mesh nodes. NFC, ANT, 802.15.4 and 2.4 GHz proprietary protocols are also supported.

The PDK is bundled with an NFC antenna that quickly enables testing of nRF5340’s NFC-A tag peripheral. A SEGGER J-Link debugger is on the board, enabling full-blown programming and debugging, of both the nRF5340 SoC and external targets.

All analog and digital interfaces, and GPIOs are available via headers and edge connectors. The kit is Arduino Uno Rev3 hardware compatible, meaning it can be easily interfaced with external device shields, including the .

Four buttons and four LEDs simplify input and output to and from the nRF5340 SoC, they are all user-programmable. An on-board external memory is connected to the 96 MHz QSPI peripheral in the nRF5340 SoC.

The PDK is typically powered with USB, but can be powered by a wide range of sources, within the supply range of 1.7 to 5.0 V. In addition to USB, it can be powered with external source, but also includes a CR2032 battery holder and a Li-Po battery connector, for in-field testing. Current consumption can be measured by using the dedicated current measurement pins.

The is the software development kit for the nRF5340 SoC, and it has board support for the nRF5340 PDK. It offers a complete solution integrating the Zephyr RTOS, protocol stacks, application samples and hardware drivers.

Hardware layout and schematics for the nRF5340 PDK are available under Downloads.

Supplier's Site

Technical Specifications

  Nordic Semiconductor ASA
Product Category Electronic Development Boards
Product Name nRF5340 PDK Preview development kit
Category Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Module, I2C, 5-95%rh, Pth; Silicon Manufacturer Te Connectivity Sensors - 51AC2649 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Sensor
Manufacturer Sensor Solutions - TE Connectivity; Other
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Development Tool Accessories - 2305125 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details