Nordic Semiconductor ASA RF, RFID, Wireless Evaluation Boards NRF5340-DK

Description
nRF5340 - Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® 5 Evaluation Board
Request a Quote Datasheet
Description
nRF5340 - Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® 5 Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 1490-NRF5340-DK-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
1490-NRF5340-DK-ND
RF, RFID, Wireless Evaluation Boards 1490-NRF5340-DK-ND
nRF5340 - Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® 5 Evaluation Board

nRF5340 - Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® 5 Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers -Evaluation Boards -RF Evaluation and Development Kits, Boards -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers -Evaluation Boards -RF Evaluation and Development Kits, Boards
Development Boards, Kits, Programmers -Evaluation Boards -RF Evaluation and Development Kits, Boards
Manufacturer: Nordic Semiconductor ASA Category: Development Boards, Kits, Programmers -Evaluation Boards -RF Evaluation and Development Kits, Boards Package: Bulk Product Status: Active Type: Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® 5 Frequency: 2.4GHz For Use With/Related Products: nRF5340 Supplied Contents: Board(s) Base Product Number: NRF5340

Manufacturer: Nordic Semiconductor ASA
Category: Development Boards, Kits, Programmers -Evaluation Boards -RF Evaluation and Development Kits, Boards
Package: Bulk
Product Status: Active
Type: Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® 5
Frequency: 2.4GHz
For Use With/Related Products: nRF5340
Supplied Contents: Board(s)
Base Product Number: NRF5340

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - NRF5340-DK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
NRF5340-DK
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards NRF5340-DK
DEV KIT FOR NRF5340

DEV KIT FOR NRF5340

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1490-NRF5340-DK-ND NRF5340-DK
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers -Evaluation Boards -RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Wireless Systems; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - DPP201Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
Evaluation Boards - 24V BATT SWITCH DEMO - Infineon Technologies AG
Specs
Category Developement Board
Supported System Commercial, construction and agricultural vehicles (CAV) ; Battery Switch ; Relays ; Power Distribution
View Details
Microcontroller Development Tools - 1883274 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details