Nordic Semiconductor ASA Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards NRF24Z1-EVKIT

Description
Win Source Part Number: 1082690-NRF24Z1-EVKI T Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Box For Use With/Related Products: nRF24Z1 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s), Cable(s), Power Supply Alternative Parts (Cross-Reference): ATSAMR21-XPRO; RN-41-EK; ATMEGA256RFR2-XPRO; SMARTRF06EBK; USB-KW24D512; DKWF121NRF24Z1EVKIT; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Nordic Semiconductor ASA Other Names: 1490-1007 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1082690-NRF24Z1-EVKI T Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Box For Use With/Related Products: nRF24Z1 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s), Cable(s), Power Supply Alternative Parts (Cross-Reference): ATSAMR21-XPRO; RN-41-EK; ATMEGA256RFR2-XPRO; SMARTRF06EBK; USB-KW24D512; DKWF121NRF24Z1EVKIT; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Nordic Semiconductor ASA Other Names: 1490-1007 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1082690-NRF24Z1-EVKIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1082690-NRF24Z1-EVKIT
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1082690-NRF24Z1-EVKIT
Win Source Part Number: 1082690-NRF24Z1-EVKI T Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Box For Use With/Related Products: nRF24Z1 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s), Cable(s), Power Supply Alternative Parts (Cross-Reference): ATSAMR21-XPRO; RN-41-EK; ATMEGA256RFR2-XPRO; SMARTRF06EBK; USB-KW24D512; DKWF121NRF24Z1EVKIT; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Nordic Semiconductor ASA Other Names: 1490-1007 Product Status: Obsolete

Win Source Part Number: 1082690-NRF24Z1-EVKIT
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver
Package: Box
For Use With/Related Products: nRF24Z1
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s), Cable(s), Power Supply
Alternative Parts (Cross-Reference): ATSAMR21-XPRO; RN-41-EK; ATMEGA256RFR2-XPRO; SMARTRF06EBK; USB-KW24D512; DKWF121NRF24Z1EVKIT;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Nordic Semiconductor ASA
Other Names: 1490-1007
Product Status: Obsolete

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 4823-NRF24Z1-EVKIT-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
4823-NRF24Z1-EVKIT-ND
RF, RFID, Wireless Evaluation Boards 4823-NRF24Z1-EVKIT-ND
nRF24Z1 - Transceiver Evaluation Board

nRF24Z1 - Transceiver Evaluation Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1082690-NRF24Z1-EVKIT 4823-NRF24Z1-EVKIT-ND
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

nPM1100 EK Evaluation Kit -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Category Development Suite / Kit
View Details
Sensor Development Tools - 1743240 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-SIX.050.045.100.N.C.U-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details