The nRF21540 Development Bundle (DB) consists of the nRF21540 development kit (DK) and the nRF21540 evaluation kit (EK).
The nRF21540 DK is the perfect tool to develop products that require the range extension capabilities and/or link budget improvements provided by the nRF21540 RF front-end module (FEM). The nRF21540 DK includes both the and the . TX gain adjustments of the onboard nRF21540 RF FEM can either be done via GPIO or SPI. The combination of the Bluetooth® 5.3 nRF52840 SoC together with the nRF21540 RF FEM is perfect for multiprotocol range extension of Bluetooth® LE together with one of our supported mesh protocols (i.e. Bluetooth® mesh, Thread or Zigbee). The two antenna ports on the nRF21540 DK are useful for antenna diversity scenarios in 802.15.4 based protocols (i.e. Thread or Zigbee) to reduce multipath propagation effects.
The nRF21540 EK is an Arduino Uno Rev3 compatible shield that can be used together with Nordic nRF52 or nRF53 Series DKs or other devices. It can connect to lab equipment via SMA connectors to monitor the nRF21540 RF FEM's performance.
The is the software development kit for the nRF21540 RF FEM, and it has board support for the nRF21540 DK and nRF21540 EK. It supports software development of Bluetooth® LE, Bluetooth® mesh, Thread, Zigbee and other protocols. It integrates the Zephyr RTOS, protocol stacks, samples, hardware drivers and much more.
Hardware layout and schematics are available under the Downloads tab.
The box contains an nRF21540 DK and an nRF21540 EK. The nRF21540 DK connects to a computer via a micro USB cable (not included). An SMA female to SWF male cable (not included, e.g. SMA gender adapter plus Murata part no. MXHS83QE3000 or similar) is required to use the nRF21540 EK. More information can be found in our documentation.
Ordering code: nRF21540-DB
The recording of the Introduction to the nRF21540 RF FEM for range extension webinar is now available on-demand:
| Nordic Semiconductor ASA | |
|---|---|
| Product Category | Microprocessor and IC Programmers, Compilers, and Debuggers |
| Product Name | nRF21540 DB Development Bundle |