Norbar Torque Tools, Inc. Pneutorque PTME-72-2000-B-EC 18145.B08

Description
The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market. The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm diameter gearbox is selected to cope with the high frequency of use demanded by busy tyre shops. The integration of electronic torque measurement and control into the PTME-72 series is achieved with minimum impact on overall tool size and weight. The actual applied torque is accurately measured at the output of the tool meaning that a repeatability of +/-2% can be guaranteed. Shut-Off, External Control tools incorporate a trandsducer, solenoid valve and three coloured LEDs for the indication of low, within tolerance or high results. However, all control functions and torque display are housed in an external controller unit (purchased separately).
Datasheet
Description
The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market. The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm diameter gearbox is selected to cope with the high frequency of use demanded by busy tyre shops. The integration of electronic torque measurement and control into the PTME-72 series is achieved with minimum impact on overall tool size and weight. The actual applied torque is accurately measured at the output of the tool meaning that a repeatability of +/-2% can be guaranteed. Shut-Off, External Control tools incorporate a trandsducer, solenoid valve and three coloured LEDs for the indication of low, within tolerance or high results. However, all control functions and torque display are housed in an external controller unit (purchased separately).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneutorque PTME-72-2000-B-EC - 18145.B08 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Pneutorque PTME-72-2000-B-EC
18145.B08
Pneutorque PTME-72-2000-B-EC 18145.B08
The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market. The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm diameter gearbox is selected to cope with the high frequency of use demanded by busy tyre shops. The integration of electronic torque measurement and control into the PTME-72 series is achieved with minimum impact on overall tool size and weight. The actual applied torque is accurately measured at the output of the tool meaning that a repeatability of +/-2% can be guaranteed. Shut-Off, External Control tools incorporate a trandsducer, solenoid valve and three coloured LEDs for the indication of low, within tolerance or high results. However, all control functions and torque display are housed in an external controller unit (purchased separately).

The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market.

The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm diameter gearbox is selected to cope with the high frequency of use demanded by busy tyre shops.

The integration of electronic torque measurement and control into the PTME-72 series is achieved with minimum impact on overall tool size and weight. The actual applied torque is accurately measured at the output of the tool meaning that a repeatability of +/-2% can be guaranteed.

Shut-Off, External Control tools incorporate a trandsducer, solenoid valve and three coloured LEDs for the indication of low, within tolerance or high results. However, all control functions and torque display are housed in an external controller unit (purchased separately).

Supplier's Site Datasheet
Pneutorque PTME-72-2000-B-EC - 18145.B08 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Pneutorque PTME-72-2000-B-EC
18145.B08
Pneutorque PTME-72-2000-B-EC 18145.B08
The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market. The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm diameter gearbox is selected to cope with the high frequency of use demanded by busy tyre shops. The integration of electronic torque measurement and control into the PTME-72 series is achieved with minimum impact on overall tool size and weight. The actual applied torque is accurately measured at the output of the tool meaning that a repeatability of +/-2% can be guaranteed. Shut-Off, External Control tools incorporate a trandsducer, solenoid valve and three coloured LEDs for the indication of low, within tolerance or high results. However, all control functions and torque display are housed in an external controller unit (purchased separately).

The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market.

The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm diameter gearbox is selected to cope with the high frequency of use demanded by busy tyre shops.

The integration of electronic torque measurement and control into the PTME-72 series is achieved with minimum impact on overall tool size and weight. The actual applied torque is accurately measured at the output of the tool meaning that a repeatability of +/-2% can be guaranteed.

Shut-Off, External Control tools incorporate a trandsducer, solenoid valve and three coloured LEDs for the indication of low, within tolerance or high results. However, all control functions and torque display are housed in an external controller unit (purchased separately).

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc. Norbar Torque Tools, Inc.
Product Category Nut Runners and Nut Drivers Nut Runners and Nut Drivers
Product Number 18145.B08 18145.B08
Product Name Pneutorque PTME-72-2000-B-EC Pneutorque PTME-72-2000-B-EC
Type Fixed Square Drive Fixed Square Drive
Power Electric Pneumatic
Style Hand-Held with Pistol Grip Hand-Held with Pistol Grip
Head Style In-line In-line
Features Reaction Bar Included Reaction Bar Included
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 1047820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 12.2 inch (310 mm)
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Pneutorque PTME-72-1000-F - 18140.F06 - Norbar Torque Tools, Inc.
Specs
Type Fixed Square Drive
Power Electric
Style Hand-Held with Pistol Grip
View Details