Norbar Torque Tools, Inc. Pneutorque PTME-72-1000-B-IC 18142.B06

Description
The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market. The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm diameter gearbox is selected to cope with the high frequency of use demanded by busy tyre shops. The integration of electronic torque measurement and control into the PTME-72 series is achieved with the minimum impact on overall tool size and weight. The actual applied torque is accurately measured at the output of the tool meaning that a repeatability of +/-2% can be guaranteed. Shut-Off, Internal Control tools include a torque transducer, easy to read LED display, control panel and a solenoid valve to shut off the air supply once the desired torque has been reached.
Datasheet
Description
The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market. The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm diameter gearbox is selected to cope with the high frequency of use demanded by busy tyre shops. The integration of electronic torque measurement and control into the PTME-72 series is achieved with the minimum impact on overall tool size and weight. The actual applied torque is accurately measured at the output of the tool meaning that a repeatability of +/-2% can be guaranteed. Shut-Off, Internal Control tools include a torque transducer, easy to read LED display, control panel and a solenoid valve to shut off the air supply once the desired torque has been reached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneutorque PTME-72-1000-B-IC - 18142.B06 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Pneutorque PTME-72-1000-B-IC
18142.B06
Pneutorque PTME-72-1000-B-IC 18142.B06
The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market. The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm diameter gearbox is selected to cope with the high frequency of use demanded by busy tyre shops. The integration of electronic torque measurement and control into the PTME-72 series is achieved with the minimum impact on overall tool size and weight. The actual applied torque is accurately measured at the output of the tool meaning that a repeatability of +/-2% can be guaranteed. Shut-Off, Internal Control tools include a torque transducer, easy to read LED display, control panel and a solenoid valve to shut off the air supply once the desired torque has been reached.

The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market.

The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm diameter gearbox is selected to cope with the high frequency of use demanded by busy tyre shops.

The integration of electronic torque measurement and control into the PTME-72 series is achieved with the minimum impact on overall tool size and weight. The actual applied torque is accurately measured at the output of the tool meaning that a repeatability of +/-2% can be guaranteed.

Shut-Off, Internal Control tools include a torque transducer, easy to read LED display, control panel and a solenoid valve to shut off the air supply once the desired torque has been reached.

Supplier's Site Datasheet
Pneutorque PTME-72-1000-B-IC - 18142.B06 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Pneutorque PTME-72-1000-B-IC
18142.B06
Pneutorque PTME-72-1000-B-IC 18142.B06
The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market. The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm diameter gearbox is selected to cope with the high frequency of use demanded by busy tyre shops. The integration of electronic torque measurement and control into the PTME-72 series is achieved with the minimum impact on overall tool size and weight. The actual applied torque is accurately measured at the output of the tool meaning that a repeatability of +/-2% can be guaranteed. Shut-Off, Internal Control tools include a torque transducer, easy to read LED display, control panel and a solenoid valve to shut off the air supply once the desired torque has been reached.

The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market.

The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm diameter gearbox is selected to cope with the high frequency of use demanded by busy tyre shops.

The integration of electronic torque measurement and control into the PTME-72 series is achieved with the minimum impact on overall tool size and weight. The actual applied torque is accurately measured at the output of the tool meaning that a repeatability of +/-2% can be guaranteed.

Shut-Off, Internal Control tools include a torque transducer, easy to read LED display, control panel and a solenoid valve to shut off the air supply once the desired torque has been reached.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc. Norbar Torque Tools, Inc.
Product Category Nut Runners and Nut Drivers Nut Runners and Nut Drivers
Product Number 18142.B06 18142.B06
Product Name Pneutorque PTME-72-1000-B-IC Pneutorque PTME-72-1000-B-IC
Type Fixed Square Drive Fixed Square Drive
Power Electric Pneumatic
Style Hand-Held with Pistol Grip Hand-Held with Pistol Grip
Head Style In-line In-line
Features Reaction Bar Included Reaction Bar Included
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 2755421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 6.3 inch (160 mm)
View Details
Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
Nut Driving Systems -  - Design Tool, Inc.
Design Tool, Inc.
Specs
Type Nut Runner
Power Electric
Head Style In-line
View Details