The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market.
The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm diameter gearbox is selected to cope with the high frequency of use demanded by busy tyre shops.
The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market.
The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm diameter gearbox is selected to cope with the high frequency of use demanded by busy tyre shops.
| Norbar Torque Tools, Inc. | Norbar Torque Tools, Inc. | |
|---|---|---|
| Product Category | Nut Runners and Nut Drivers | Nut Runners and Nut Drivers |
| Product Number | 18141.B08 | 18141.B08 |
| Product Name | Pneutorque PTME-72-2000-B | Pneutorque PTME-72-2000-B |
| Type | Fixed Square Drive | Fixed Square Drive |
| Power | Electric | Pneumatic |
| Style | Hand-Held with Pistol Grip | Hand-Held with Pistol Grip |
| Head Style | In-line | In-line |
| Features | Reaction Bar Included | Reaction Bar Included |