The PTM-52 is engineered to be one of the lightest and fastest tools of its type on the market. The exceptionally compact 52mm diameter gearbox means that the tool is well balanced, light weight and provides excellent access to bolts.
The integration of electronic torque measurement and control into the PTM-52 Series is achieved with the minimum impact on overall tool size and weight.
Shut-Off, Internal Control tools include a torque transducer, easy to read LED display, control panel and a solenoid valve to sht off the air supply once the desired torque has been reached.
The PTM-52 is engineered to be one of the lightest and fastest tools of its type on the market. The exceptionally compact 52mm diameter gearbox means that the tool is well balanced, light weight and provides excellent access to bolts.
The integration of electronic torque measurement and control into the PTM-52 Series is achieved with the minimum impact on overall tool size and weight.
Shut-Off, Internal Control tools include a torque transducer, easy to read LED display, control panel and a solenoid valve to sht off the air supply once the desired torque has been reached.
| Norbar Torque Tools, Inc. | Norbar Torque Tools, Inc. | |
|---|---|---|
| Product Category | Nut Runners and Nut Drivers | Nut Runners and Nut Drivers |
| Product Number | 18110.B06 | 18110.B06 |
| Product Name | Pneutorque PTM-52-500-B-IC | Pneutorque PTM-52-500-B-IC |
| Type | Fixed Square Drive | Fixed Square Drive |
| Power | Pneumatic | Electric |
| Style | Hand-Held with Pistol Grip | Hand-Held with Pistol Grip |
| Head Style | In-line | In-line |
| Features | Reaction Bar Included | Reaction Bar Included |