The latest extension to the PTM tool range brings the speed advantage to the twin motor handle to higher capacity Pneutorque models.Coupled with new gearbox designs, these new models deliver an ideal balance between robustness, speed and weight.
The latest extension to the PTM tool range brings the speed advantage to the twin motor handle to higher capacity Pneutorque models.Coupled with new gearbox designs, these new models deliver an ideal balance between robustness, speed and weight.
| Norbar Torque Tools, Inc. | Norbar Torque Tools, Inc. | |
|---|---|---|
| Product Category | Nut Runners and Nut Drivers | Nut Runners and Nut Drivers |
| Product Number | 18109.B12 | 18109.B12 |
| Product Name | Pneutorque PTM-119-6000-B | Pneutorque PTM-119-6000-B |
| Type | Fixed Square Drive | Fixed Square Drive |
| Power | Electric | Pneumatic |
| Style | Hand-Held with Pistol Grip | Hand-Held with Pistol Grip |
| Head Style | In-line | In-line |
| Features | Reaction Bar Included | Reaction Bar Included |