The Pneutorque PTM-52-800-F is a forward-only stall tool designed for high efficiency and ease of use. It delivers a torque range of 160-800 N.m and operates at a free speed of 148 rpm, making it suitable for rapid bolt run-down applications. The tool weighs 3.8 kg, contributing to its lightweight and well-balanced design, which enhances accessibility to bolts in tight spaces. This model features a compact 52mm diameter gearbox and operates quietly, producing less than 85 dB(A) under load. It is designed to minimize vibration, ensuring comfort and safety during operation. The square drive is easily replaceable, and the tool includes a 'Soft Start' trigger control for gradual socket engagement. Additionally, the gearbox can rotate independently from the handle, preventing reaction forces from affecting the operator. Engineers considering the PTM-52-800-F will find it a reliable choice for applications requiring precision and speed in torque application.
The PTM-52 is engineered to be one of the lightest and fastest tools of its type on the market. The exceptionally compact 52mm diameter gearbox means that the tool is well balanced, light weight and provides excellent access to bolts.
The PTM-52 is engineered to be one of the lightest and fastest tools of its type on the market. The exceptionally compact 52mm diameter gearbox means that the tool is well balanced, light weight and provides excellent access to bolts.
| Norbar Torque Tools, Inc. | Norbar Torque Tools, Inc. | |
|---|---|---|
| Product Category | Nut Runners and Nut Drivers | Nut Runners and Nut Drivers |
| Product Number | 18101.F06 | 18101.F06 |
| Product Name | Pneutorque PTM-52-800-F | Pneutorque PTM-52-800-F |
| Type | Fixed Square Drive | Fixed Square Drive |
| Power | Electric | Pneumatic |
| Style | Hand-Held with Pistol Grip | Hand-Held with Pistol Grip |
| Head Style | In-line | In-line |
| Features | Reaction Bar Included | Reaction Bar Included |