Norbar Torque Tools, Inc. Pneutorque PT 72/2000 18033

Description
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. When torque monitoring is required, or electronic shut off with a repeatability of +/-1%, annular transducers are available as an option on all models.
Description
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. When torque monitoring is required, or electronic shut off with a repeatability of +/-1%, annular transducers are available as an option on all models.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pneutorque PT 72/2000 is a pneumatic wrench designed for high torque applications, offering a torque range of 400 to 2000 N.m (300 to 1450 lbf.ft). It features a 72mm gearbox diameter, which provides excellent access in tight spaces. The tool operates with a switchable forward and reverse function and produces a noise level of less than 81 dB(A), minimizing operator fatigue due to its non-impacting design. The PT 72/2000 includes a 'Soft Start' trigger control that facilitates socket location and allows for gradual torque application. For safety, the gearbox can rotate independently from the handle, ensuring that torque reaction is not transmitted back to the operator. The tool can achieve all specified torque levels at a maximum air pressure of less than 6 bar (90 psi). This model is suitable for applications requiring high torque output and operator safety.

Datasheet Summary
Powered by GS/AI

The Pneutorque PT 72/2000 is a pneumatic wrench designed for high torque applications, offering a torque range of 400 to 2000 N.m (300 to 1450 lbf.ft). It features a 72mm gearbox diameter, which provides excellent access in tight spaces. The tool operates with a switchable forward and reverse function and produces a noise level of less than 81 dB(A), minimizing operator fatigue due to its non-impacting design. The PT 72/2000 includes a 'Soft Start' trigger control that facilitates socket location and allows for gradual torque application. For safety, the gearbox can rotate independently from the handle, ensuring that torque reaction is not transmitted back to the operator. The tool can achieve all specified torque levels at a maximum air pressure of less than 6 bar (90 psi). This model is suitable for applications requiring high torque output and operator safety.

Suppliers

Company
Product
Description
Supplier Links
Pneutorque PT 72/2000 - 18033 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Pneutorque PT 72/2000
18033
Pneutorque PT 72/2000 18033
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. When torque monitoring is required, or electronic shut off with a repeatability of +/-1%, annular transducers are available as an option on all models.

'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. When torque monitoring is required, or electronic shut off with a repeatability of +/-1%, annular transducers are available as an option on all models.

Supplier's Site Datasheet
Pneutorque PT 72/2000 - 18033 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Pneutorque PT 72/2000
18033
Pneutorque PT 72/2000 18033
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. When torque monitoring is required, or electronic shut off with a repeatability of +/-1%, annular transducers are available as an option on all models.

'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. When torque monitoring is required, or electronic shut off with a repeatability of +/-1%, annular transducers are available as an option on all models.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc. Norbar Torque Tools, Inc.
Product Category Nut Runners and Nut Drivers Nut Runners and Nut Drivers
Product Number 18033 18033
Product Name Pneutorque PT 72/2000 Pneutorque PT 72/2000
Type Fixed Square Drive Fixed Square Drive
Power Electric Pneumatic
Style Hand-Held with Pistol Grip Hand-Held with Pistol Grip
Head Style In-line In-line
Features Reaction Bar Included Reaction Bar Included
Unlock Full Specs
to access all available technical data

Similar Products

Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 9111506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.43 inch (214 mm)
View Details
Nut Driving Systems -  - Design Tool, Inc.
Design Tool, Inc.
Specs
Type Nut Runner
Power Electric
Head Style In-line
View Details