Norbar Torque Tools, Inc. Pneutorque PT2700 18027

Description
These 'Pneutorque' models share the same features as the 'Standard' series, but have a higher torque output for a given gearbox diameter.
Description
These 'Pneutorque' models share the same features as the 'Standard' series, but have a higher torque output for a given gearbox diameter.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pneutorque PT2700, part number 18027, is a high-torque output tool designed for both tightening and untightening applications, with a torque range of 880 to 2700 N.m. It features a reduced diameter for improved access in tight spaces and is equipped with a reversible mechanism. The reaction foot is adjustable on the spline, allowing compatibility with various socket lengths. Additionally, electronic torque transducers can be fitted for precise torque monitoring. The tool operates at a free speed of 5 rpm at maximum air pressure and weighs 14.5 kg. This model is suitable for applications requiring a compact yet powerful torque solution.

Datasheet Summary
Powered by GS/AI

The Pneutorque PT2700, part number 18027, is a high-torque output tool designed for both tightening and untightening applications, with a torque range of 880 to 2700 N.m. It features a reduced diameter for improved access in tight spaces and is equipped with a reversible mechanism. The reaction foot is adjustable on the spline, allowing compatibility with various socket lengths. Additionally, electronic torque transducers can be fitted for precise torque monitoring. The tool operates at a free speed of 5 rpm at maximum air pressure and weighs 14.5 kg. This model is suitable for applications requiring a compact yet powerful torque solution.

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Pneutorque PT2700
18027
Pneutorque PT2700 18027
These 'Pneutorque' models share the same features as the 'Standard' series, but have a higher torque output for a given gearbox diameter.

These 'Pneutorque' models share the same features as the 'Standard' series, but have a higher torque output for a given gearbox diameter.

Supplier's Site Datasheet
Willoughby, OH, USA
Pneutorque PT2700
18027
Pneutorque PT2700 18027
These 'Pneutorque' models share the same features as the 'Standard' series, but have a higher torque output for a given gearbox diameter.

These 'Pneutorque' models share the same features as the 'Standard' series, but have a higher torque output for a given gearbox diameter.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc. Norbar Torque Tools, Inc.
Product Category Nut Runners and Nut Drivers Nut Runners and Nut Drivers
Product Number 18027 18027
Product Name Pneutorque PT2700 Pneutorque PT2700
Type Fixed Square Drive Fixed Square Drive
Power Electric Pneumatic
Style Hand-Held with Pistol Grip Hand-Held with Pistol Grip
Head Style In-line In-line
Features Reaction Bar Included Reaction Bar Included
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 1829735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.25 inch (235 mm)
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
Specs
Type Fixed Square Drive
Power Electric
Style Hand-Held with Pistol Grip
View Details