These 'Pneutorque' models share the same features as the 'Standard' series, but have a higher torque output for a given gearbox diameter. Automatic Two Speed Models offer all of the advantages of single speed versions but with the additional benefit of a run down speed five times greater than the final torque speed. Because the Automatic gearbox changes without having to stop the tool, the tightening cycle can be completed faster.
These 'Pneutorque' models share the same features as the 'Standard' series, but have a higher torque output for a given gearbox diameter. Automatic Two Speed Models offer all of the advantages of single speed versions but with the additional benefit of a run down speed five times greater than the final torque speed. Because the Automatic gearbox changes without having to stop the tool, the tightening cycle can be completed faster.
| Norbar Torque Tools, Inc. | Norbar Torque Tools, Inc. | |
|---|---|---|
| Product Category | Nut Runners and Nut Drivers | Nut Runners and Nut Drivers |
| Product Number | 18027.AUT | 18027.AUT |
| Product Name | Pneutorque PT2700.AUT | Pneutorque PT2700.AUT |
| Type | Fixed Square Drive | Fixed Square Drive |
| Power | Electric | Pneumatic |
| Style | Hand-Held with Pistol Grip | Hand-Held with Pistol Grip |
| Head Style | In-line | In-line |
| Features | Reaction Bar Included | Reaction Bar Included |