Norbar Torque Tools, Inc. Pneutorque PT7.AUT Remote 16066.XAUT

Description
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated, multi-spindle torque and angle shut-off systems. The Auto Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before it automatically changes gear to apply the final torque.
Datasheet
Description
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated, multi-spindle torque and angle shut-off systems. The Auto Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before it automatically changes gear to apply the final torque.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Pneutorque PT7.AUT Remote
16066.XAUT
Pneutorque PT7.AUT Remote 16066.XAUT
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated, multi-spindle torque and angle shut-off systems. The Auto Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before it automatically changes gear to apply the final torque.

'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated, multi-spindle torque and angle shut-off systems. The Auto Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before it automatically changes gear to apply the final torque.

Supplier's Site Datasheet
Willoughby, OH, USA
Pneutorque PT7.AUT Remote
16066.XAUT
Pneutorque PT7.AUT Remote 16066.XAUT
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated, multi-spindle torque and angle shut-off systems. The Auto Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before it automatically changes gear to apply the final torque.

'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated, multi-spindle torque and angle shut-off systems. The Auto Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before it automatically changes gear to apply the final torque.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc. Norbar Torque Tools, Inc.
Product Category Nut Runners and Nut Drivers Nut Runners and Nut Drivers
Product Number 16066.XAUT 16066.XAUT
Product Name Pneutorque PT7.AUT Remote Pneutorque PT7.AUT Remote
Type Fixed Square Drive Fixed Square Drive
Power Electric Pneumatic
Style Hand-Held with Pistol Grip Hand-Held Cylindrical
Head Style In-line In-line
Features Reaction Bar Included Reaction Bar Included
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 1923664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 3.94 inch (100 mm)
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver - VNR-800 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical; Fixtured
View Details
Pneutorque PT2 HD - 16013.HD - Norbar Torque Tools, Inc.
Norbar Torque Tools, Inc.
Specs
Type Fixed Square Drive
Power Electric
Style Hand-Held with Pistol Grip
View Details