Norbar Torque Tools, Inc. Pneutorque PT1.MTS Remote 16031.XMTS

Description
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated, multi-spindle torque and angle shut-off systems. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque.
Description
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated, multi-spindle torque and angle shut-off systems. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pneutorque PT1.MTS Remote, part number 16031.XMTS, is a pneumatic wrench designed for precision torque applications. It features stall control that ensures repeatability of ±5% on a given joint, with the option for torque transducers and angle encoders that can enhance repeatability to ±2%. The tool is equipped with an automatic two-speed gearbox, which reduces run-down times, allowing for efficient operation. Each gearbox comes with a standard reaction device, or a custom device can be requested to suit specific applications. The tool operates within a torque range of 160-680 N.m (120-500 lbf.ft) and has a free speed of 30 rpm. Weighing 10.6 kg, it is suitable for various industrial applications where precise torque control is essential.

Datasheet Summary
Powered by GS/AI

The Pneutorque PT1.MTS Remote, part number 16031.XMTS, is a pneumatic wrench designed for precision torque applications. It features stall control that ensures repeatability of ±5% on a given joint, with the option for torque transducers and angle encoders that can enhance repeatability to ±2%. The tool is equipped with an automatic two-speed gearbox, which reduces run-down times, allowing for efficient operation. Each gearbox comes with a standard reaction device, or a custom device can be requested to suit specific applications. The tool operates within a torque range of 160-680 N.m (120-500 lbf.ft) and has a free speed of 30 rpm. Weighing 10.6 kg, it is suitable for various industrial applications where precise torque control is essential.

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Pneutorque PT1.MTS Remote
16031.XMTS
Pneutorque PT1.MTS Remote 16031.XMTS
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated, multi-spindle torque and angle shut-off systems. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque.

'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated, multi-spindle torque and angle shut-off systems. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque.

Supplier's Site Datasheet
Willoughby, OH, USA
Pneutorque PT1.MTS Remote
16031.XMTS
Pneutorque PT1.MTS Remote 16031.XMTS
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated, multi-spindle torque and angle shut-off systems. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque.

'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated, multi-spindle torque and angle shut-off systems. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc. Norbar Torque Tools, Inc.
Product Category Nut Runners and Nut Drivers Nut Runners and Nut Drivers
Product Number 16031.XMTS 16031.XMTS
Product Name Pneutorque PT1.MTS Remote Pneutorque PT1.MTS Remote
Type Fixed Square Drive Fixed Square Drive
Power Electric Pneumatic
Style Hand-Held with Pistol Grip Hand-Held Cylindrical
Head Style In-line In-line
Features Reaction Bar Included Reaction Bar Included
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
Nut Drivers - 4601708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
View Details
Nutdriver - 49-66-4610 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Fixed Square Drive
Size Other; 10 MM
Length 2.56 inch (65.09 mm)
View Details