The Pneutorque PT1 Remote (part number 16031.X) is a pneumatic wrench designed for precision torque applications. It offers a torque range of 160-680 N.m (120-500 lbf.ft) and operates at a free speed of 30 rpm. The tool features stall control, providing repeatability of ±5% on a given joint, with the option for torque transducers and angle encoders that enhance control systems to achieve repeatability of up to ±2%. An automatic two-speed gearbox is included, which reduces run-down times, and each gearbox comes with a standard reaction device, with custom options available upon request. The tool weighs 10.6 kg and has a square drive size of 3/4 inch. This product is suitable for applications requiring reliable torque control in various environments.
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated, multi-spindle torque and angle shut-off systems.
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated, multi-spindle torque and angle shut-off systems.
| Norbar Torque Tools, Inc. | Norbar Torque Tools, Inc. | |
|---|---|---|
| Product Category | Nut Runners and Nut Drivers | Nut Runners and Nut Drivers |
| Product Number | 16031.X | 16031.X |
| Product Name | Pneutorque PT1 Remote | Pneutorque PT1 Remote |
| Type | Fixed Square Drive | Fixed Square Drive |
| Power | Electric | Pneumatic |
| Style | Hand-Held with Pistol Grip | Hand-Held Cylindrical |
| Head Style | In-line | In-line |
| Features | Reaction Bar Included | Reaction Bar Included |