The Pneutorque PT1.AUT is an automatic two-speed torque wrench designed for a range of 160-680 N.m (120-500 lbf.ft). It features a free speed of 150 rpm and operates with a square drive size of ¬æ inch. The tool is engineered for low operator fatigue, producing minimal noise without impacting or pulsing during operation. It offers forward and reverse functionality and maintains a repeatability of ±5%. The PT1.AUT can be equipped with electronic torque transducers for precise torque monitoring, making it suitable for various bolting applications. The tool weighs 14.1 kg and has dimensions that facilitate ease of use in different environments.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of Norbar's powered tool range. The Automatic Two Speed gearbox offers the same time saving advantage as the 'manual' version but requires no operator intervention. Because the Automatic gearbox changes without having to stop the tool, the tightening cycle can be completed faster.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of Norbar's powered tool range. The Automatic Two Speed gearbox offers the same time saving advantage as the 'manual' version but requires no operator intervention. Because the Automatic gearbox changes without having to stop the tool, the tightening cycle can be completed faster.
| Norbar Torque Tools, Inc. | Norbar Torque Tools, Inc. | |
|---|---|---|
| Product Category | Nut Runners and Nut Drivers | Nut Runners and Nut Drivers |
| Product Number | 16031.AUT | 16031.AUT |
| Product Name | Pneutorque PT1.AUT | Pneutorque PT1.AUT |
| Type | Fixed Square Drive | Fixed Square Drive |
| Power | Pneumatic | Electric |
| Style | Hand-Held Cylindrical | Hand-Held with Pistol Grip |
| Head Style | In-line | In-line |
| Features | Reaction Bar Included | Reaction Bar Included |