'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated, multi-spindle torque and angle shut-off systems. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque.
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated, multi-spindle torque and angle shut-off systems. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque.
| Norbar Torque Tools, Inc. | Norbar Torque Tools, Inc. | |
|---|---|---|
| Product Category | Nut Runners and Nut Drivers | Nut Runners and Nut Drivers |
| Product Number | 16011.XMTS | 16011.XMTS |
| Product Name | Pneutorque PT1.MTS Remote | Pneutorque PT1.MTS Remote |
| Type | Fixed Square Drive | Fixed Square Drive |
| Power | Electric | Pneumatic |
| Style | Hand-Held with Pistol Grip | Hand-Held Cylindrical |
| Head Style | In-line | In-line |
| Features | Reaction Bar Included | Reaction Bar Included |