Norbar Torque Tools, Inc. Pneutorque PT1.MTS 16011.MTS

Description
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of Norbar's powered tool range. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque. This can considerably reduce the cycle time for each joint.
Description
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of Norbar's powered tool range. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque. This can considerably reduce the cycle time for each joint.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pneutorque PT1.MTS (Part No. 16011.MTS) is a manual two-speed torque wrench designed for a torque range of 160-680 N.m (120-500 lbf.ft). It features a free speed of 150 rpm and is equipped with a 1-inch square drive. The tool is engineered for low operator fatigue, operating quietly without impacting or pulsing, and offers a repeatability of ±5%. The two-speed gearbox allows for a run-down speed that is five times greater than the final torque speed, which can significantly reduce cycle times for bolting applications. The wrench is suitable for various bolting tasks and can be fitted with electronic torque transducers for precise torque monitoring. The tool weighs approximately 14.1 kg and has dimensions that facilitate its use in diverse settings.

Datasheet Summary
Powered by GS/AI

The Pneutorque PT1.MTS (Part No. 16011.MTS) is a manual two-speed torque wrench designed for a torque range of 160-680 N.m (120-500 lbf.ft). It features a free speed of 150 rpm and is equipped with a 1-inch square drive. The tool is engineered for low operator fatigue, operating quietly without impacting or pulsing, and offers a repeatability of ±5%. The two-speed gearbox allows for a run-down speed that is five times greater than the final torque speed, which can significantly reduce cycle times for bolting applications. The wrench is suitable for various bolting tasks and can be fitted with electronic torque transducers for precise torque monitoring. The tool weighs approximately 14.1 kg and has dimensions that facilitate its use in diverse settings.

Suppliers

Company
Product
Description
Supplier Links
Pneutorque PT1.MTS - 16011.MTS - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Pneutorque PT1.MTS
16011.MTS
Pneutorque PT1.MTS 16011.MTS
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of Norbar's powered tool range. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque. This can considerably reduce the cycle time for each joint.

Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of Norbar's powered tool range. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque. This can considerably reduce the cycle time for each joint.

Supplier's Site Datasheet
Pneutorque PT1.MTS - 16011.MTS - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Pneutorque PT1.MTS
16011.MTS
Pneutorque PT1.MTS 16011.MTS
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of Norbar's powered tool range. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque. This can considerably reduce the cycle time for each joint.

Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of Norbar's powered tool range. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque. This can considerably reduce the cycle time for each joint.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc. Norbar Torque Tools, Inc.
Product Category Nut Runners and Nut Drivers Nut Runners and Nut Drivers
Product Number 16011.MTS 16011.MTS
Product Name Pneutorque PT1.MTS Pneutorque PT1.MTS
Type Fixed Square Drive Fixed Square Drive
Power Electric Pneumatic
Style Hand-Held with Pistol Grip Hand-Held Cylindrical
Head Style In-line In-line
Features Reaction Bar Included Reaction Bar Included
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver - VNR-800 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 8478164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.86 inch (225 mm)
View Details
Specs
Type Fixed Square Drive
Power Electric
Style Hand-Held with Pistol Grip
View Details