The Pneutorque PT1.AUT is an automatic two-speed torque wrench designed for a range of bolting applications with a torque capacity of 160-680 N.m (120-500 lbf.ft). It features a free speed of 150 rpm and operates in both forward and reverse directions. The tool is engineered to minimize operator fatigue, producing low noise levels without impacting or pulsing during operation. It offers a repeatability of ±5%, ensuring consistent performance across applications. The PT1.AUT can be equipped with electronic torque transducers for precise torque monitoring, making it suitable for environments where accuracy is critical. The tool weighs approximately 14.1 kg and has dimensions that facilitate ease of use in various settings.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of Norbar's powered tool range. The Automatic Two Speed gearbox offers the same time saving advantage as the 'manual' version but requires no operator intervention. Because the Automatic gearbox changes without having to stop the tool, the tightening cycle can be completed faster.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of Norbar's powered tool range. The Automatic Two Speed gearbox offers the same time saving advantage as the 'manual' version but requires no operator intervention. Because the Automatic gearbox changes without having to stop the tool, the tightening cycle can be completed faster.
| Norbar Torque Tools, Inc. | Norbar Torque Tools, Inc. | |
|---|---|---|
| Product Category | Nut Runners and Nut Drivers | Nut Runners and Nut Drivers |
| Product Number | 16011.AUT | 16011.AUT |
| Product Name | Pneutorque PT1.AUT | Pneutorque PT1.AUT |
| Type | Fixed Square Drive | Fixed Square Drive |
| Power | Electric | Pneumatic |
| Style | Hand-Held with Pistol Grip | Hand-Held Cylindrical |
| Head Style | In-line | In-line |
| Features | Reaction Bar Included | Reaction Bar Included |