The Pneutorque PT2.MTS Remote is a pneumatic wrench designed for precision torque applications. It features stall control that ensures repeatability of ±5% on a given joint, with the option for torque transducers and angle encoders that can enhance control systems to achieve repeatability of up to ±2%. The tool is equipped with an automatic two-speed gearbox, which reduces run-down times, allowing for efficient operation. Each gearbox comes with a standard reaction device, with custom options available upon request to suit specific applications. The PT2 model has a torque range of 515-1700 N.m (380-1250 lbf.ft) and operates at a free speed of 9 rpm, making it suitable for various industrial tasks.
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated, multi-spindle torque and angle shut-off systems. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque.
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated, multi-spindle torque and angle shut-off systems. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque.
| Norbar Torque Tools, Inc. | Norbar Torque Tools, Inc. | |
|---|---|---|
| Product Category | Nut Runners and Nut Drivers | Nut Runners and Nut Drivers |
| Product Number | 16008.XMTS | 16008.XMTS |
| Product Name | Pneutorque PT2.MTS Remote | Pneutorque PT2.MTS Remote |
| Type | Fixed Square Drive | Fixed Square Drive |
| Power | Electric | Pneumatic |
| Style | Hand-Held with Pistol Grip | Hand-Held Cylindrical |
| Head Style | In-line | In-line |
| Features | Reaction Bar Included | Reaction Bar Included |