Particulate traps remove particles that might enter the mechanical pump and contaminate the oil or process. Standard traps have 10 micron rate filters installed with lower micron ratings available. Filters can be cleaned and reused depending on the process. Standard filters are polyester. Fiberglass filters are optional. The right angle two piece design allows for easy cleaning and removal/replacement of the filter.
| Nor-Cal Products, Inc. - The Vacuum Experts | |
|---|---|
| Product Category | Vacuum Flanges and Fittings |
| Product Name | Particulate Trap, Angle |
| Port Type | Flange |
| Vacuum / Pressure Range | (HV, < 10-3, >10-8 torr) |
| Temperature Range | -4 to 302 F (-20 to 150 C) |
| ISO Flange Size | NW 40 ; NW 50; NW 80; NW 100 |