Nor-Cal manufactures a complete line of NW vacuum fittings. The tube portions are fabricated from 304 stainless steel. 316L stainless steel can be supplied on request. Nor-Cal makes its own elbows, and all tees and crosses are made with the pulled-port technique. This allows smooth, crevice-free butt welds to provide the maximum in cleanliness for UHV applications. Bakeout range is up to 200°C.
| Nor-Cal Products, Inc. - The Vacuum Experts | |
|---|---|
| Product Category | Vacuum Flanges and Fittings |
| Product Name | NW Reducer Tee |
| Component Type | Tee |
| Port Type | Flange |
| Flange System & Fitting Seal | Elastomeric / O-ring; Metal Seal; ISO-KF (Small Clamped, <2") |
| Vacuum / Pressure Range | (HV, < 10-3, >10-8 torr); (UHV, < 10-8 torr) |