CF flanges are available with UNC or UNF tapped and untapped holes. Metric tapped or helicoiled holes can be ordered as specials. Tapped flanges have through holes, so bolts may protrude slightly from the back of the flange when fastened to an untapped flange. Untapped CF flanges can be fastened to each other with stainless steel bolts and hex nuts or plate nuts. 12-point bolts are available for CF flanges from 2¾ to 10 inch ODs. Silver plated bolts are available upon request to eliminate the need for anti-seize compound in clean room environments.
| Nor-Cal Products, Inc. - The Vacuum Experts | |
|---|---|
| Product Category | Vacuum Flanges and Fittings |
| Product Name | Conflat Flanges |
| Component Type | Flange |
| Port Type | Flange |
| Flange System & Fitting Seal | Elastomeric / O-ring; Metal Seal; Proprietary ConflatTM type flange or fitting |
| Vacuum / Pressure Range | (HV, < 10-3, >10-8 torr); (UHV, < 10-8 torr) |
| Temperature Range | -328 to 842 F (-200 to 450 C) |