Nor-Cal manufactures a complete line of vacuum fittings with CF flanges. The tube portions are fabricated from 304 stainless steel. On request 316 stainless steel can be supplied. Nor-Cal makes its own elbows, and all tees and crosses are made with the pulled port technique. This allows smooth, crevice-free butt welds to provide the maximum in cleanliness for UHV applications. Bake out range is up to 500°C.
| Nor-Cal Products, Inc. - The Vacuum Experts | |
|---|---|
| Product Category | Vacuum Flanges and Fittings |
| Product Name | CF Conical Reducer Nipple |
| Component Type | FullNipple |
| Port Type | Flange |
| Flange System & Fitting Seal | Elastomeric / O-ring; Metal Seal; Proprietary ConflatTM type flange or fitting |
| Vacuum / Pressure Range | (HV, < 10-3, >10-8 torr); (UHV, < 10-8 torr) |
| Temperature Range | -328 to 842 F (-200 to 450 C) |