Nor-Cal Products, Inc. - The Vacuum Experts Base Plate

Description
Baseplates are available in a variety of sizes and can be used in combination with our Bell Jars and Feedthrough Collars. The baseplates are supplied with a smooth faced ASA flange which can bolt directly to the vacuum pump. Standard material construction is 304 SS with a glass bead finish.
Datasheet
Description
Baseplates are available in a variety of sizes and can be used in combination with our Bell Jars and Feedthrough Collars. The baseplates are supplied with a smooth faced ASA flange which can bolt directly to the vacuum pump. Standard material construction is 304 SS with a glass bead finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base Plate
Baseplates are available in a variety of sizes and can be used in combination with our Bell Jars and Feedthrough Collars. The baseplates are supplied with a smooth faced ASA flange which can bolt directly to the vacuum pump. Standard material construction is 304 SS with a glass bead finish.

Baseplates are available in a variety of sizes and can be used in combination with our Bell Jars and Feedthrough Collars. The baseplates are supplied with a smooth faced ASA flange which can bolt directly to the vacuum pump. Standard material construction is 304 SS with a glass bead finish.

Supplier's Site Datasheet

Technical Specifications

  Nor-Cal Products, Inc. - The Vacuum Experts
Product Category Vacuum Chambers and Components
Product Name Base Plate
Chamber / Component Type Baseplate
Shape Cylindrical
Chamber Material Stainless Steel
Vacuum / Pressure Range (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
Nominal Size 12; 18; 24
Unlock Full Specs
to access all available technical data

Similar Products

Metal Pedestal & Heater Assemblies -  - Technetics Group
Specs
Features / Options Heaters to bakeout surface absorbed gases or remove condensation
View Details
X-Vac Chamber™ Portable Steel Vacuum Chamber -  - Hapco, Inc.
Specs
Chamber / Component Type Custom or Special
Shape Cylindrical
Chamber Material Steel
View Details
Altitude/Humidity/Temperature Test Vacuum Chamber, RH-Series -  - Russells Technical Products
Specs
Features / Options Access Door; Cooling
Chamber / Component Type Degassing Box
Shape Rectangular
View Details
Vacuum Base -  - SemiProbe
Specs
Chamber / Component Type Baseplate
Shape Rectangular
Number of Ports 5
View Details