Nook Industries, Inc. Nook Shaft NS-1/4

Description
1/2" to 1-1/2" diameters from 6" to 72" in length Precision center-less ground to 10-14 microinches rms surface finish 3 Materials to choose from: - Alloy Steel hardened to Rc 60, - 440C Stainless Steel hardened to Rc 50-55 - Chrome-plated Alloy Steel Straightness: 0.001"/foot accumulative Cut length tolerance ±0.005" End cut perpendicularity ±0.005" Meets or exceeds specifications required by all other linear bearing manufacturers Packaged in VCI anti-corrosion protective sleeve Stocked for Immediate Availability Chamfered ends
Description
1/2" to 1-1/2" diameters from 6" to 72" in length Precision center-less ground to 10-14 microinches rms surface finish 3 Materials to choose from: - Alloy Steel hardened to Rc 60, - 440C Stainless Steel hardened to Rc 50-55 - Chrome-plated Alloy Steel Straightness: 0.001"/foot accumulative Cut length tolerance ±0.005" End cut perpendicularity ±0.005" Meets or exceeds specifications required by all other linear bearing manufacturers Packaged in VCI anti-corrosion protective sleeve Stocked for Immediate Availability Chamfered ends

Suppliers

Company
Product
Description
Supplier Links
Nook Shaft - NS-1/4 - Nook Industries, Inc.
Cleveland, OH, USA
Nook Shaft
NS-1/4
Nook Shaft NS-1/4
1/2" to 1-1/2" diameters from 6" to 72" in length Precision center-less ground to 10-14 microinches rms surface finish 3 Materials to choose from: - Alloy Steel hardened to Rc 60, - 440C Stainless Steel hardened to Rc 50-55 - Chrome-plated Alloy Steel Straightness: 0.001"/foot accumulative Cut length tolerance ±0.005" End cut perpendicularity ±0.005" Meets or exceeds specifications required by all other linear bearing manufacturers Packaged in VCI anti-corrosion protective sleeve Stocked for Immediate Availability Chamfered ends
  • 1/2" to 1-1/2" diameters from 6" to 72" in length
  • Precision center-less ground to 10-14 microinches rms surface finish
  • 3 Materials to choose from:
    - Alloy Steel hardened to Rc 60,
    - 440C Stainless Steel hardened to Rc 50-55
    - Chrome-plated Alloy Steel
  • Straightness: 0.001"/foot accumulative
  • Cut length tolerance ±0.005"
  • End cut perpendicularity ±0.005"
  • Meets or exceeds specifications required by all other linear bearing manufacturers
  • Packaged in VCI anti-corrosion protective sleeve
  • Stocked for Immediate Availability
  • Chamfered ends
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Shafts
Product Number NS-1/4
Product Name Nook Shaft
Types of Shafts Linear; Precision
Shaft Material Alloy Steel (optional feature); Stainless Steel (optional feature); Ch
Diameter 6.35 mm (0.2500 inch)
Max. Available Length 1829 mm (72 inch)
Weight 0.1680 lbs/ft (0.2500 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
Inch Chrome Linear Shafts - WZV-12-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel
Diameter 19.05 mm (0.7500 inch)
View Details
Instrument Precision Shafting - ISL-125 - Nook Industries, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Stainless Steel
Diameter 3.17 mm (0.1250 inch)
View Details
Koford Engineering, LLC
Specs
Types of Shafts Linear
Shaft Material Alloy Steel (optional feature); Stainless Steel (optional feature)
Diameter 1.99 mm (0.0785 inch)
View Details