Nook Industries, Inc. Precision Ground and Hardened Shafting L-1/4

Description
Nook PowerTrax™ HG Shafting, made from high quality alloy steel, is manufactured and stocked for immediate shipment from our Cleveland, Ohio facility, in diameters from 5 to 80mm and 1/4 to 4 inches. Stainless Steel 440c shafting is available in diameters from 1/4 to 1 inch and 5 to 80 mm. Standard diameters can be cut to your specified length and shipped within 24 hours of receipt of your order. Contact Nook Industries, Inc. for availability of special diameters. CASE HARDNESS PowerTrax™ HG alloy shafting is induction hardened Rc 60-63. Stainless steel shafting is hardened to Rc 50-55. The case depth on all PowerTrax™ HG Shafting is precisely controlled for optimal performance. The extremely hard surface minimizes wear and is resistant to nicks and scratches.
Description
Nook PowerTrax™ HG Shafting, made from high quality alloy steel, is manufactured and stocked for immediate shipment from our Cleveland, Ohio facility, in diameters from 5 to 80mm and 1/4 to 4 inches. Stainless Steel 440c shafting is available in diameters from 1/4 to 1 inch and 5 to 80 mm. Standard diameters can be cut to your specified length and shipped within 24 hours of receipt of your order. Contact Nook Industries, Inc. for availability of special diameters. CASE HARDNESS PowerTrax™ HG alloy shafting is induction hardened Rc 60-63. Stainless steel shafting is hardened to Rc 50-55. The case depth on all PowerTrax™ HG Shafting is precisely controlled for optimal performance. The extremely hard surface minimizes wear and is resistant to nicks and scratches.

Suppliers

Company
Product
Description
Supplier Links
Precision Ground and Hardened Shafting - L-1/4 - Nook Industries, Inc.
Cleveland, OH, USA
Precision Ground and Hardened Shafting
L-1/4
Precision Ground and Hardened Shafting L-1/4
Nook PowerTrax™ HG Shafting, made from high quality alloy steel, is manufactured and stocked for immediate shipment from our Cleveland, Ohio facility, in diameters from 5 to 80mm and 1/4 to 4 inches. Stainless Steel 440c shafting is available in diameters from 1/4 to 1 inch and 5 to 80 mm. Standard diameters can be cut to your specified length and shipped within 24 hours of receipt of your order. Contact Nook Industries, Inc. for availability of special diameters. CASE HARDNESS PowerTrax™ HG alloy shafting is induction hardened Rc 60-63. Stainless steel shafting is hardened to Rc 50-55. The case depth on all PowerTrax™ HG Shafting is precisely controlled for optimal performance. The extremely hard surface minimizes wear and is resistant to nicks and scratches.

Nook PowerTrax™ HG Shafting, made from high quality alloy steel, is manufactured and stocked for immediate shipment from our Cleveland, Ohio facility, in diameters from 5 to 80mm and 1/4 to 4 inches. Stainless Steel 440c shafting is available in diameters from 1/4 to 1 inch and 5 to 80 mm. Standard diameters can be cut to your specified length and shipped within 24 hours of receipt of your order. Contact Nook Industries, Inc. for availability of special diameters.

CASE HARDNESS PowerTrax™ HG alloy shafting is induction hardened Rc 60-63. Stainless steel shafting is hardened to Rc 50-55. The case depth on all PowerTrax™ HG Shafting is precisely controlled for optimal performance. The extremely hard surface minimizes wear and is resistant to nicks and scratches.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Shafts
Product Number L-1/4
Product Name Precision Ground and Hardened Shafting
Types of Shafts Linear; Precision
Shaft Material Alloy Steel; Stainless Steel (optional feature)
Diameter 6.35 mm (0.2500 inch)
Max. Available Length 3048 mm (120 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Inch Stainless Linear Shafts - WRBZ-20-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Stainless Steel
Diameter 31.75 mm (1.25 inch)
View Details
Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
303 Stainless Steel Solid Precision Shafting – 0.4997 Inch - BBSHAF-16075 - Quality Bearings & Components
Specs
Types of Shafts Linear
Shaft Material Stainless Steel
Diameter 12.69 mm (0.4997 inch)
View Details
Precision Ground and Hardened Shafting - 12mm - Nook Industries, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Alloy Steel; Stainless Steel (optional feature)
Diameter 12 mm (0.4724 inch)
View Details