Nook Industries, Inc. Instrument Precision Shafting ISL-187

Description
For optimum performance, PowerTrax™ ILBB Instrument Bearings should be matched with PowerTrax™ HG “ISL” instrument shafting. Material: 440C stainless steel Hardness: Rc 55-60 Diameter Tolerance: .0001" for shafts thru 6" long Finish: 2-4 microinch (rms) Straightness: 0.001 per inch of length of the shaft.
Description
For optimum performance, PowerTrax™ ILBB Instrument Bearings should be matched with PowerTrax™ HG “ISL” instrument shafting. Material: 440C stainless steel Hardness: Rc 55-60 Diameter Tolerance: .0001" for shafts thru 6" long Finish: 2-4 microinch (rms) Straightness: 0.001 per inch of length of the shaft.

Suppliers

Company
Product
Description
Supplier Links
Instrument Precision Shafting - ISL-187 - Nook Industries, Inc.
Cleveland, OH, USA
Instrument Precision Shafting
ISL-187
Instrument Precision Shafting ISL-187
For optimum performance, PowerTrax™ ILBB Instrument Bearings should be matched with PowerTrax™ HG “ISL” instrument shafting. Material: 440C stainless steel Hardness: Rc 55-60 Diameter Tolerance: .0001" for shafts thru 6" long Finish: 2-4 microinch (rms) Straightness: 0.001 per inch of length of the shaft.
  • For optimum performance, PowerTrax™ ILBB Instrument Bearings should be matched with PowerTrax™ HG “ISL” instrument shafting.
  • Material: 440C stainless steel
  • Hardness: Rc 55-60
  • Diameter Tolerance: .0001" for shafts thru 6" long
  • Finish: 2-4 microinch (rms)
  • Straightness: 0.001 per inch of length of the shaft.
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Shafts
Product Number ISL-187
Product Name Instrument Precision Shafting
Types of Shafts Linear; Precision
Shaft Material Stainless Steel
Diameter 4.76 mm (0.1875 inch)
Max. Available Length 305 mm (12 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Inch Stainless Linear Shafts - WRBZ-32-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Stainless Steel
Diameter 50.8 mm (2 inch)
View Details
Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
303 Stainless Steel Solid Precision Shafting – 0.1872 Inch - BBSHAF-06075 - Quality Bearings & Components
Specs
Types of Shafts Linear
Shaft Material Stainless Steel
Diameter 4.75 mm (0.1872 inch)
View Details
Precision Ground and Hardened Shafting - L-1/4 - Nook Industries, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Alloy Steel; Stainless Steel (optional feature)
Diameter 6.35 mm (0.2500 inch)
View Details