Nook Industries, Inc. Instrument Precision Shafting ISL-125

Description
For optimum performance, PowerTrax™ ILBB Instrument Bearings should be matched with PowerTrax™ HG “ISL” instrument shafting. Material: 440C stainless steel Hardness: Rc 55-60 Diameter Tolerance: .0001" for shafts thru 6" long Finish: 2-4 microinch (rms) Straightness: 0.001 per inch of length of the shaft.
Description
For optimum performance, PowerTrax™ ILBB Instrument Bearings should be matched with PowerTrax™ HG “ISL” instrument shafting. Material: 440C stainless steel Hardness: Rc 55-60 Diameter Tolerance: .0001" for shafts thru 6" long Finish: 2-4 microinch (rms) Straightness: 0.001 per inch of length of the shaft.

Suppliers

Company
Product
Description
Supplier Links
Instrument Precision Shafting - ISL-125 - Nook Industries, Inc.
Cleveland, OH, USA
Instrument Precision Shafting
ISL-125
Instrument Precision Shafting ISL-125
For optimum performance, PowerTrax™ ILBB Instrument Bearings should be matched with PowerTrax™ HG “ISL” instrument shafting. Material: 440C stainless steel Hardness: Rc 55-60 Diameter Tolerance: .0001" for shafts thru 6" long Finish: 2-4 microinch (rms) Straightness: 0.001 per inch of length of the shaft.
  • For optimum performance, PowerTrax™ ILBB Instrument Bearings should be matched with PowerTrax™ HG “ISL” instrument shafting.
  • Material: 440C stainless steel
  • Hardness: Rc 55-60
  • Diameter Tolerance: .0001" for shafts thru 6" long
  • Finish: 2-4 microinch (rms)
  • Straightness: 0.001 per inch of length of the shaft.
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Shafts
Product Number ISL-125
Product Name Instrument Precision Shafting
Types of Shafts Linear; Precision
Shaft Material Stainless Steel
Diameter 3.17 mm (0.1250 inch)
Max. Available Length 305 mm (12 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Inch Carbon Linear Shafts - WZ-16-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel
Diameter 25.4 mm (1 inch)
View Details
Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
GROUND SHAFT - S12M-380 - W.M. Berg
Specs
Types of Shafts Linear; Precision
Diameter 12 mm (0.4724 inch)
View Details
Koford Engineering, LLC
Specs
Types of Shafts Linear
Shaft Material Alloy Steel (optional feature); Stainless Steel (optional feature)
Diameter 1.99 mm (0.0785 inch)
View Details