Nook Industries, Inc. Precision Ground and Hardened Shafting 25mm

Description
Nook PowerTrax™ HG Shafting, made from high quality alloy steel, is manufactured and stocked for immediate shipment from our Cleveland, Ohio facility, in diameters from 5 to 80 mm and 1/4 to 4 inches. Stainless Steel 440c shafting is available from 1/4 thru 1 inch diameter. Standard diameters can be cut to your specified length and shipped within 24 hours of receipt of your order. Contact Nook Industries, Inc. for availability of special diameters. CASE HARDNESS PowerTrax™ HG alloy shafting is induction hardened Rc 60-63. Stainless steel shafting is hardened to Rc 50-55. The case depth on all PowerTrax™ HG Shafting is precisely controlled for optimal performance. The extremely hard surface minimizes wear and is resistant to nicks and scratches.
Description
Nook PowerTrax™ HG Shafting, made from high quality alloy steel, is manufactured and stocked for immediate shipment from our Cleveland, Ohio facility, in diameters from 5 to 80 mm and 1/4 to 4 inches. Stainless Steel 440c shafting is available from 1/4 thru 1 inch diameter. Standard diameters can be cut to your specified length and shipped within 24 hours of receipt of your order. Contact Nook Industries, Inc. for availability of special diameters. CASE HARDNESS PowerTrax™ HG alloy shafting is induction hardened Rc 60-63. Stainless steel shafting is hardened to Rc 50-55. The case depth on all PowerTrax™ HG Shafting is precisely controlled for optimal performance. The extremely hard surface minimizes wear and is resistant to nicks and scratches.

Suppliers

Company
Product
Description
Supplier Links
Precision Ground and Hardened Shafting - 25mm - Nook Industries, Inc.
Cleveland, OH, USA
Precision Ground and Hardened Shafting
25mm
Precision Ground and Hardened Shafting 25mm
Nook PowerTrax™ HG Shafting, made from high quality alloy steel, is manufactured and stocked for immediate shipment from our Cleveland, Ohio facility, in diameters from 5 to 80 mm and 1/4 to 4 inches. Stainless Steel 440c shafting is available from 1/4 thru 1 inch diameter. Standard diameters can be cut to your specified length and shipped within 24 hours of receipt of your order. Contact Nook Industries, Inc. for availability of special diameters. CASE HARDNESS PowerTrax™ HG alloy shafting is induction hardened Rc 60-63. Stainless steel shafting is hardened to Rc 50-55. The case depth on all PowerTrax™ HG Shafting is precisely controlled for optimal performance. The extremely hard surface minimizes wear and is resistant to nicks and scratches.

Nook PowerTrax™ HG Shafting, made from high quality alloy steel, is manufactured and stocked for immediate shipment from our Cleveland, Ohio facility, in diameters from 5 to 80 mm and 1/4 to 4 inches. Stainless Steel 440c shafting is available from 1/4 thru 1 inch diameter. Standard diameters can be cut to your specified length and shipped within 24 hours of receipt of your order. Contact Nook Industries, Inc. for availability of special diameters.

CASE HARDNESS PowerTrax™ HG alloy shafting is induction hardened Rc 60-63. Stainless steel shafting is hardened to Rc 50-55. The case depth on all PowerTrax™ HG Shafting is precisely controlled for optimal performance. The extremely hard surface minimizes wear and is resistant to nicks and scratches.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Shafts
Product Number 25mm
Product Name Precision Ground and Hardened Shafting
Types of Shafts Linear; Precision
Shaft Material Alloy Steel; Stainless Steel (optional feature)
Diameter 25 mm (0.9843 inch)
Max. Available Length 5500 mm (217 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
Inch Carbon Linear Shafts - WZ-4-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel
Diameter 6.35 mm (0.2500 inch)
View Details
Instrument Precision Shafting - ISL-250 - Nook Industries, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Stainless Steel
Diameter 6.35 mm (0.2500 inch)
View Details
Koford Engineering, LLC
Specs
Types of Shafts Linear
Shaft Material Alloy Steel (optional feature); Stainless Steel (optional feature)
Diameter 1.99 mm (0.0785 inch)
View Details