High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement:One braid or two braids of steel wire 4.Cover:Synthetic rubber. 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:SAE J517 100R17 Key Configurations Reinforcement: One or two layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
| Ningbo TIP Fluid Technology Co., Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | R171601 |
| Product Name | SAE J517 100R17-16 Double Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose |
| Product Form | Hose |
| I.D. | 1.016 inch (25.8 mm) |
| O.D. | 1.406 inch (35.7 mm) |
| Weight | 0.9 lbs/ft (1.32 g/mm) |
| Minimum Bend Radius | 6 inch (150 mm) |