Ningbo TIP Fluid Technology Co., Ltd. SAE J517 100R13-32 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose R133201

Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire and six alternating layers of spiralled high-tensile steel wire; 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:GB/T 10544 R13, EN856-R13, SAE J517 R13, GB/T 18947 type 6, ISO 6805 type 6, SAEJ517-100R13 Key Configurations Reinforcement: Four or six layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote
Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire and six alternating layers of spiralled high-tensile steel wire; 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:GB/T 10544 R13, EN856-R13, SAE J517 R13, GB/T 18947 type 6, ISO 6805 type 6, SAEJ517-100R13 Key Configurations Reinforcement: Four or six layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAE J517 100R13-32 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R133201 - Ningbo TIP Fluid Technology Co., Ltd.
Ningbo, Zhejiang, China
SAE J517 100R13-32 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose
R133201
SAE J517 100R13-32 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose R133201
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire and six alternating layers of spiralled high-tensile steel wire; 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:GB/T 10544 R13, EN856-R13, SAE J517 R13, GB/T 18947 type 6, ISO 6805 type 6, SAEJ517-100R13 Key Configurations Reinforcement: Four or six layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire and six alternating layers of spiralled high-tensile steel wire; 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:GB/T 10544 R13, EN856-R13, SAE J517 R13, GB/T 18947 type 6, ISO 6805 type 6, SAEJ517-100R13 Key Configurations Reinforcement: Four or six layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

Supplier's Site

Technical Specifications

  Ningbo TIP Fluid Technology Co., Ltd.
Product Category Industrial Hose
Product Number R133201
Product Name SAE J517 100R13-32 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose
Product Form Hose
I.D. 2.016 inch (51.2 mm)
O.D. 2.795 inch (71 mm)
Weight 4.8 lbs/ft (7.1 g/mm)
Minimum Bend Radius 25 inch (630 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R17-08 Single Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R170802 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.516 inch (13.1 mm)
O.D. 0.799 inch (20.3 mm)
View Details
SAE J517 100R12-32 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R123201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 2.016 inch (51.2 mm)
O.D. 2.605 inch (66.16 mm)
View Details
EN856 4SH-24 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SH2401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.516 inch (38.5 mm)
O.D. 2.106 inch (53.5 mm)
View Details
EN856 4SP-08 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SP0801 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.516 inch (13.1 mm)
O.D. 0.984 inch (25 mm)
View Details